Visual Sound, Inc. NightVision NV440 (44mm) NV6250 (62.5mm) Night Vision

Description
AKIRA Billboard by day and Digital Signage by night. Neoart Night Vision integrates the conventional billboard during the daytime with motion video LED technology at night. Benefits include the ability to display additional messages with less power consumption Maximum Visual Impact Limited only by one's imagination, NightVision Series offers an innovative venue for the digital signage industry. Multi-Ad Concept The NEOART NightView displays static graphics by day and full color LED display by night projects static or dynamic content to capture the attention of the public. Innovative Display NEOART NightVision's patented design addresses the shortcomings of current display options such as Neon, Panaflex, Billboard, and conventional LED display boards by combing the advantages of the various types. Overview of Simplified Technology Consisting of four panel components, NightVision's front surface panel contains the printed graphical image visible during daylight while the subsurface LED panel contains precisely positioned LED bulb clusters that rev Lower Operating Costs vs. LED Display Screens Lower electric consumption of LED, compared to the incandescent lighting normally used to illuminate the billboard throughout the night, combined with the elliminated power use during the day, allows for signi Low Maintenance and Ease of Operation LED modules are protected from the outside environment by the front panel therefore require very little if any maintenance during the operation lifetime of the units. Remotely operated and controlled by wire connectio Flexible Application and Installation Weatherproof and tamper protected, NightVision can be installed in virtually any site location and can be adapted to existing signboard framework structure with minimal modifications. Each module, 0.258 M2/module , ca Endless Possibilities Highway side billboard and landmark signage, along with any variety of mass media advertisement opportunities, can take advantage of the NighVision.
Description
AKIRA Billboard by day and Digital Signage by night. Neoart Night Vision integrates the conventional billboard during the daytime with motion video LED technology at night. Benefits include the ability to display additional messages with less power consumption Maximum Visual Impact Limited only by one's imagination, NightVision Series offers an innovative venue for the digital signage industry. Multi-Ad Concept The NEOART NightView displays static graphics by day and full color LED display by night projects static or dynamic content to capture the attention of the public. Innovative Display NEOART NightVision's patented design addresses the shortcomings of current display options such as Neon, Panaflex, Billboard, and conventional LED display boards by combing the advantages of the various types. Overview of Simplified Technology Consisting of four panel components, NightVision's front surface panel contains the printed graphical image visible during daylight while the subsurface LED panel contains precisely positioned LED bulb clusters that rev Lower Operating Costs vs. LED Display Screens Lower electric consumption of LED, compared to the incandescent lighting normally used to illuminate the billboard throughout the night, combined with the elliminated power use during the day, allows for signi Low Maintenance and Ease of Operation LED modules are protected from the outside environment by the front panel therefore require very little if any maintenance during the operation lifetime of the units. Remotely operated and controlled by wire connectio Flexible Application and Installation Weatherproof and tamper protected, NightVision can be installed in virtually any site location and can be adapted to existing signboard framework structure with minimal modifications. Each module, 0.258 M2/module , ca Endless Possibilities Highway side billboard and landmark signage, along with any variety of mass media advertisement opportunities, can take advantage of the NighVision.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
NightVision NV440 (44mm) NV6250 (62.5mm)
Night Vision
NightVision NV440 (44mm) NV6250 (62.5mm) Night Vision
AKIRA Billboard by day and Digital Signage by night. Neoart Night Vision integrates the conventional billboard during the daytime with motion video LED technology at night. Benefits include the ability to display additional messages with less power consumption Maximum Visual Impact Limited only by one's imagination, NightVision Series offers an innovative venue for the digital signage industry. Multi-Ad Concept The NEOART NightView displays static graphics by day and full color LED display by night projects static or dynamic content to capture the attention of the public. Innovative Display NEOART NightVision's patented design addresses the shortcomings of current display options such as Neon, Panaflex, Billboard, and conventional LED display boards by combing the advantages of the various types. Overview of Simplified Technology Consisting of four panel components, NightVision's front surface panel contains the printed graphical image visible during daylight while the subsurface LED panel contains precisely positioned LED bulb clusters that rev Lower Operating Costs vs. LED Display Screens Lower electric consumption of LED, compared to the incandescent lighting normally used to illuminate the billboard throughout the night, combined with the elliminated power use during the day, allows for signi Low Maintenance and Ease of Operation LED modules are protected from the outside environment by the front panel therefore require very little if any maintenance during the operation lifetime of the units. Remotely operated and controlled by wire connectio Flexible Application and Installation Weatherproof and tamper protected, NightVision can be installed in virtually any site location and can be adapted to existing signboard framework structure with minimal modifications. Each module, 0.258 M2/module , ca Endless Possibilities Highway side billboard and landmark signage, along with any variety of mass media advertisement opportunities, can take advantage of the NighVision.

AKIRA

Billboard by day and Digital Signage by night. Neoart Night Vision integrates the conventional billboard during the daytime with motion video LED technology at night. Benefits include the ability to display additional messages with less power consumption

  • Maximum Visual Impact Limited only by one's imagination, NightVision Series offers an innovative venue for the digital signage industry.
  • Multi-Ad Concept The NEOART NightView displays static graphics by day and full color LED display by night projects static or dynamic content to capture the attention of the public.
  • Innovative Display NEOART NightVision's patented design addresses the shortcomings of current display options such as Neon, Panaflex, Billboard, and conventional LED display boards by combing the advantages of the various types.
  • Overview of Simplified Technology Consisting of four panel components, NightVision's front surface panel contains the printed graphical image visible during daylight while the subsurface LED panel contains precisely positioned LED bulb clusters that rev
  • Lower Operating Costs vs. LED Display Screens Lower electric consumption of LED, compared to the incandescent lighting normally used to illuminate the billboard throughout the night, combined with the elliminated power use during the day, allows for signi
  • Low Maintenance and Ease of Operation LED modules are protected from the outside environment by the front panel therefore require very little if any maintenance during the operation lifetime of the units. Remotely operated and controlled by wire connectio
  • Flexible Application and Installation Weatherproof and tamper protected, NightVision can be installed in virtually any site location and can be adapted to existing signboard framework structure with minimal modifications. Each module, 0.258 M2/module , ca
  • Endless Possibilities Highway side billboard and landmark signage, along with any variety of mass media advertisement opportunities, can take advantage of the NighVision.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Night Vision
Product Name NightVision NV440 (44mm) NV6250 (62.5mm)
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711497 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details