Visual Sound, Inc. High-Performance Three-Inch 500-Hz Driver ND6x-8

Description
Electro-Voice The Electro-Voice ND6x is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Fifty-watt power capacity Takes full power down to 500 Hz - for use in high-performance applications where the crossover frequency is below the ND6's 1,000 Hz. An ADH-6 adaptor is required for EV HP horns.
Description
Electro-Voice The Electro-Voice ND6x is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Fifty-watt power capacity Takes full power down to 500 Hz - for use in high-performance applications where the crossover frequency is below the ND6's 1,000 Hz. An ADH-6 adaptor is required for EV HP horns.

Suppliers

Company
Product
Description
Supplier Links
High-Performance Three-Inch 500-Hz Driver - ND6x-8 - Visual Sound, Inc.
Broomall, PA, USA
High-Performance Three-Inch 500-Hz Driver
ND6x-8
High-Performance Three-Inch 500-Hz Driver ND6x-8
Electro-Voice The Electro-Voice ND6x is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range. Three-inch, titanium diaphragm 1.4-inch exit Fifty-watt power capacity Takes full power down to 500 Hz - for use in high-performance applications where the crossover frequency is below the ND6's 1,000 Hz. An ADH-6 adaptor is required for EV HP horns.

Electro-Voice

The Electro-Voice ND6x is a world-class high-frequency compression driver capable of extremely high acoustic output over a wide frequency range.

  • Three-inch, titanium diaphragm
  • 1.4-inch exit
  • Fifty-watt power capacity
  • Takes full power down to 500 Hz - for use in high-performance applications where the crossover frequency is below the ND6's 1,000 Hz.
    An ADH-6 adaptor is required for EV HP horns.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ND6x-8
Product Name High-Performance Three-Inch 500-Hz Driver
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
ESW-C10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Weight 12698.41 g (448.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details