Visual Sound, Inc. HF Neodymium Driver ND1090

Description
Eighteen Sound - A Division of AEB SRL The ND1090 1 inch exit neodymium high frequency compression driver has been designed for situations where the highest quality is required. Equipped with unique Phase Plug architecture, the ND1090 has been designed to give high level manufacturing consistency and a smooth coherent wavefront at the horn entrance across the whole working frequency range. The phase plug short openings and high flare rate value assure low distortion, showing remarkable improvements in mid-high frequency reproduction. The ND1090 diaphragm assembly is composed of a titanium dome sandwiched to a proprietary treated polyester suspension. This design maintains low resonance and lowers the minimum crossover point value to 1.6kHz. An edge-wound aluminum voice coil, wound on proprietary treated Nomex, completes the diaphragm assembly. Nomex shows a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. Moreover, this proprietary former material is also suitable for use in high moisture content environments. The powerful neodymium magnet assembly has been designed to obtain 20 KGauss in the gap giving major benefits in transient response. A copper ring on the pole piece reduces inductance above 10 kHz, improving phase and impedance linearization. The custom designed O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the aluminum cover which leads to a lower power compression value. The ability to perform properly under inclement weather conditions is a key feature of the Eighteen Sound philosophy. Hence, in addition, a special treatment has been applied to the magnet and the top and back plates of the magnetic structure making the ND1090 driver more resistant to the corrosive effects of salts and oxidization. This treatment is more effective than any other treatment used by other manufacturers. 110 dB 1W / 1m average sensitivity 1 inch exit throat 44 mm (1 3/4 in) edgewound aluminum voice coil 100 Watt program power handling Titanium dome over PEN suspension Proprietary phase plug design Neodymium ring magnetic structure Excellent thermal exchange
Description
Eighteen Sound - A Division of AEB SRL The ND1090 1 inch exit neodymium high frequency compression driver has been designed for situations where the highest quality is required. Equipped with unique Phase Plug architecture, the ND1090 has been designed to give high level manufacturing consistency and a smooth coherent wavefront at the horn entrance across the whole working frequency range. The phase plug short openings and high flare rate value assure low distortion, showing remarkable improvements in mid-high frequency reproduction. The ND1090 diaphragm assembly is composed of a titanium dome sandwiched to a proprietary treated polyester suspension. This design maintains low resonance and lowers the minimum crossover point value to 1.6kHz. An edge-wound aluminum voice coil, wound on proprietary treated Nomex, completes the diaphragm assembly. Nomex shows a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. Moreover, this proprietary former material is also suitable for use in high moisture content environments. The powerful neodymium magnet assembly has been designed to obtain 20 KGauss in the gap giving major benefits in transient response. A copper ring on the pole piece reduces inductance above 10 kHz, improving phase and impedance linearization. The custom designed O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the aluminum cover which leads to a lower power compression value. The ability to perform properly under inclement weather conditions is a key feature of the Eighteen Sound philosophy. Hence, in addition, a special treatment has been applied to the magnet and the top and back plates of the magnetic structure making the ND1090 driver more resistant to the corrosive effects of salts and oxidization. This treatment is more effective than any other treatment used by other manufacturers. 110 dB 1W / 1m average sensitivity 1 inch exit throat 44 mm (1 3/4 in) edgewound aluminum voice coil 100 Watt program power handling Titanium dome over PEN suspension Proprietary phase plug design Neodymium ring magnetic structure Excellent thermal exchange

Suppliers

Company
Product
Description
Supplier Links
HF Neodymium Driver - ND1090 - Visual Sound, Inc.
Broomall, PA, USA
HF Neodymium Driver
ND1090
HF Neodymium Driver ND1090
Eighteen Sound - A Division of AEB SRL The ND1090 1 inch exit neodymium high frequency compression driver has been designed for situations where the highest quality is required. Equipped with unique Phase Plug architecture, the ND1090 has been designed to give high level manufacturing consistency and a smooth coherent wavefront at the horn entrance across the whole working frequency range. The phase plug short openings and high flare rate value assure low distortion, showing remarkable improvements in mid-high frequency reproduction. The ND1090 diaphragm assembly is composed of a titanium dome sandwiched to a proprietary treated polyester suspension. This design maintains low resonance and lowers the minimum crossover point value to 1.6kHz. An edge-wound aluminum voice coil, wound on proprietary treated Nomex, completes the diaphragm assembly. Nomex shows a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. Moreover, this proprietary former material is also suitable for use in high moisture content environments. The powerful neodymium magnet assembly has been designed to obtain 20 KGauss in the gap giving major benefits in transient response. A copper ring on the pole piece reduces inductance above 10 kHz, improving phase and impedance linearization. The custom designed O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the aluminum cover which leads to a lower power compression value. The ability to perform properly under inclement weather conditions is a key feature of the Eighteen Sound philosophy. Hence, in addition, a special treatment has been applied to the magnet and the top and back plates of the magnetic structure making the ND1090 driver more resistant to the corrosive effects of salts and oxidization. This treatment is more effective than any other treatment used by other manufacturers. 110 dB 1W / 1m average sensitivity 1 inch exit throat 44 mm (1 3/4 in) edgewound aluminum voice coil 100 Watt program power handling Titanium dome over PEN suspension Proprietary phase plug design Neodymium ring magnetic structure Excellent thermal exchange

Eighteen Sound - A Division of AEB SRL

The ND1090 1 inch exit neodymium high frequency compression driver has been designed for situations where the highest quality is required.
Equipped with unique Phase Plug architecture, the ND1090 has been designed to give high level manufacturing consistency and a smooth coherent wavefront at the horn entrance across the whole working frequency range. The phase plug short openings and high flare rate value assure low distortion, showing remarkable improvements in mid-high frequency reproduction.
The ND1090 diaphragm assembly is composed of a titanium dome sandwiched to a proprietary treated polyester suspension. This design maintains low resonance and lowers the minimum crossover point value to 1.6kHz. An edge-wound aluminum voice coil, wound on proprietary treated Nomex, completes the diaphragm assembly. Nomex shows a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. Moreover, this proprietary former material is also suitable for use in high moisture content environments.
The powerful neodymium magnet assembly has been designed to obtain 20 KGauss in the gap giving major benefits in transient response. A copper ring on the pole piece reduces inductance above 10 kHz, improving phase and impedance linearization. The custom designed O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the aluminum cover which leads to a lower power compression value.
The ability to perform properly under inclement weather conditions is a key feature of the Eighteen Sound philosophy. Hence, in addition, a special treatment has been applied to the magnet and the top and back plates of the magnetic structure making the ND1090 driver more resistant to the corrosive effects of salts and oxidization. This treatment is more effective than any other treatment used by other manufacturers.

  • 110 dB 1W / 1m average sensitivity
  • 1 inch exit throat
  • 44 mm (1 3/4 in) edgewound aluminum voice coil
  • 100 Watt program power handling
  • Titanium dome over PEN suspension
  • Proprietary phase plug design
  • Neodymium ring magnetic structure
  • Excellent thermal exchange
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ND1090
Product Name HF Neodymium Driver
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3320 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details