Visual Sound, Inc. PTT Hand Mic with A4F Connector NC-450A

Description
Telex The NC-450A dynamic microphone is designed for voice paging applications requiring a rugged, hand-held microphone. The noise-canceling design makes it particularly effective for use in noisy locations, and the excellent voice response characteristics make it a good choice in quiet areas as well.
Description
Telex The NC-450A dynamic microphone is designed for voice paging applications requiring a rugged, hand-held microphone. The noise-canceling design makes it particularly effective for use in noisy locations, and the excellent voice response characteristics make it a good choice in quiet areas as well.

Suppliers

Company
Product
Description
Supplier Links
PTT Hand Mic with A4F Connector - NC-450A - Visual Sound, Inc.
Broomall, PA, USA
PTT Hand Mic with A4F Connector
NC-450A
PTT Hand Mic with A4F Connector NC-450A
Telex The NC-450A dynamic microphone is designed for voice paging applications requiring a rugged, hand-held microphone. The noise-canceling design makes it particularly effective for use in noisy locations, and the excellent voice response characteristics make it a good choice in quiet areas as well.

Telex

The NC-450A dynamic microphone is designed for voice paging applications requiring a rugged, hand-held microphone. The noise-canceling design makes it particularly effective for use in noisy locations, and the excellent voice response characteristics make it a good choice in quiet areas as well.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number NC-450A
Product Name PTT Hand Mic with A4F Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers