Visual Sound, Inc. N/DYM® Series Wired Microphone N/D967

Description
Electro-Voice The N/D967 is the highest gain-before-feedback performance vocal microphone. The Electro-Voice N/D967 is a supercardioid dynamic microphone ideally suited for vocal use in live sound reinforcement, including large and small concert sound venues. The characteristics of the N/D967 have been optimized to dramatically reduce feedback under live performance conditions. The N/D967 utilizes an optimized neodymium alloy magnetic structure to provide unprecedented output sensitivity. The N/DYM® magnet geometry combined with a reinforced diaphragm design forms a smooth, extended frequency response with a warm, open and transparent sound quality. Highest gain-before-feedback performance vocal microphone Optimized response for live performance EV-exclusive personality switch shapes sound High N/DYM® sensitivity Unique removable front grille assembly and pop filter for easy hygenic cleaning Superior multistage shock mount for unmatched low handling noise Warm Grip handle for more comfortable feel Microphone Applications: Female Vocal, Male Vocal, Rock
Description
Electro-Voice The N/D967 is the highest gain-before-feedback performance vocal microphone. The Electro-Voice N/D967 is a supercardioid dynamic microphone ideally suited for vocal use in live sound reinforcement, including large and small concert sound venues. The characteristics of the N/D967 have been optimized to dramatically reduce feedback under live performance conditions. The N/D967 utilizes an optimized neodymium alloy magnetic structure to provide unprecedented output sensitivity. The N/DYM® magnet geometry combined with a reinforced diaphragm design forms a smooth, extended frequency response with a warm, open and transparent sound quality. Highest gain-before-feedback performance vocal microphone Optimized response for live performance EV-exclusive personality switch shapes sound High N/DYM® sensitivity Unique removable front grille assembly and pop filter for easy hygenic cleaning Superior multistage shock mount for unmatched low handling noise Warm Grip handle for more comfortable feel Microphone Applications: Female Vocal, Male Vocal, Rock

Suppliers

Company
Product
Description
Supplier Links
N/DYM® Series Wired Microphone - N/D967 - Visual Sound, Inc.
Broomall, PA, USA
N/DYM® Series Wired Microphone
N/D967
N/DYM® Series Wired Microphone N/D967
Electro-Voice The N/D967 is the highest gain-before-feedback performance vocal microphone. The Electro-Voice N/D967 is a supercardioid dynamic microphone ideally suited for vocal use in live sound reinforcement, including large and small concert sound venues. The characteristics of the N/D967 have been optimized to dramatically reduce feedback under live performance conditions. The N/D967 utilizes an optimized neodymium alloy magnetic structure to provide unprecedented output sensitivity. The N/DYM® magnet geometry combined with a reinforced diaphragm design forms a smooth, extended frequency response with a warm, open and transparent sound quality. Highest gain-before-feedback performance vocal microphone Optimized response for live performance EV-exclusive personality switch shapes sound High N/DYM® sensitivity Unique removable front grille assembly and pop filter for easy hygenic cleaning Superior multistage shock mount for unmatched low handling noise Warm Grip handle for more comfortable feel Microphone Applications: Female Vocal, Male Vocal, Rock

Electro-Voice

The N/D967 is the highest gain-before-feedback performance vocal microphone.

The Electro-Voice N/D967 is a supercardioid dynamic microphone ideally suited for vocal use in live sound reinforcement, including large and small concert sound venues. The characteristics of the N/D967 have been optimized to dramatically reduce feedback under live performance conditions. The N/D967 utilizes an optimized neodymium alloy magnetic structure to provide unprecedented output sensitivity. The N/DYM® magnet geometry combined with a reinforced diaphragm design forms a smooth, extended frequency response with a warm, open and transparent sound quality.

  • Highest gain-before-feedback performance vocal microphone
  • Optimized response for live performance
  • EV-exclusive personality switch shapes sound
  • High N/DYM® sensitivity
  • Unique removable front grille assembly and pop filter for easy hygenic cleaning
  • Superior multistage shock mount for unmatched low handling noise
  • Warm Grip handle for more comfortable feel
  • Microphone Applications: Female Vocal, Male Vocal, Rock
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number N/D967
Product Name N/DYM® Series Wired Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details