Visual Sound, Inc. 24 unit Netbook Charging Cart - Black/Gray Granite N-24-GG

Description
WoodWare Furniture FAST - EASY - TIME SAVING. Our efficient Mobile Netbook/mini-laptop cart design saves valuable floor space in your classroom, business office, computer lab & library. Fully assembled, power included & professional. Black/Gray Granite NetBook Carts designed specifically for your Netbook/ mini-laptop computers! Our design makes it easy to access your NetBook or take your power cord along too! We've seen the carts where the NetBook or Laptop cords are all wound up in the cart and they look so nice and organized . . . But what do you do when you want to take the power along? Do you dare to unwind or unstrap the cords? And who's going to wind them all up at the end of the day? Our design allows you to store the power cord on each shelf with the NetBook. If you want to take the power cord along just unplug it from the power strip. After use just slide the power cord right out the slot in the back and plug it in. It's that simple and convenient. FAST - EASY - TIME SAVING. The space mobile Netbook cabinet design saves valuable floor space in your classroom, business office, computer lab and library. Both the attractive Gray Granite with Black and Cherry with Black finishes compliment your décor. Visible power connections allow you to see exactly where each NetBook is being powered in and charged. Our attractive NetBook mobile carts look professional and are designed for convenience and durability.
Description
WoodWare Furniture FAST - EASY - TIME SAVING. Our efficient Mobile Netbook/mini-laptop cart design saves valuable floor space in your classroom, business office, computer lab & library. Fully assembled, power included & professional. Black/Gray Granite NetBook Carts designed specifically for your Netbook/ mini-laptop computers! Our design makes it easy to access your NetBook or take your power cord along too! We've seen the carts where the NetBook or Laptop cords are all wound up in the cart and they look so nice and organized . . . But what do you do when you want to take the power along? Do you dare to unwind or unstrap the cords? And who's going to wind them all up at the end of the day? Our design allows you to store the power cord on each shelf with the NetBook. If you want to take the power cord along just unplug it from the power strip. After use just slide the power cord right out the slot in the back and plug it in. It's that simple and convenient. FAST - EASY - TIME SAVING. The space mobile Netbook cabinet design saves valuable floor space in your classroom, business office, computer lab and library. Both the attractive Gray Granite with Black and Cherry with Black finishes compliment your décor. Visible power connections allow you to see exactly where each NetBook is being powered in and charged. Our attractive NetBook mobile carts look professional and are designed for convenience and durability.

Suppliers

Company
Product
Description
Supplier Links
24 unit Netbook Charging Cart - Black/Gray Granite - N-24-GG - Visual Sound, Inc.
Broomall, PA, USA
24 unit Netbook Charging Cart - Black/Gray Granite
N-24-GG
24 unit Netbook Charging Cart - Black/Gray Granite N-24-GG
WoodWare Furniture FAST - EASY - TIME SAVING. Our efficient Mobile Netbook/mini-laptop cart design saves valuable floor space in your classroom, business office, computer lab & library. Fully assembled, power included & professional. Black/Gray Granite NetBook Carts designed specifically for your Netbook/ mini-laptop computers! Our design makes it easy to access your NetBook or take your power cord along too! We've seen the carts where the NetBook or Laptop cords are all wound up in the cart and they look so nice and organized . . . But what do you do when you want to take the power along? Do you dare to unwind or unstrap the cords? And who's going to wind them all up at the end of the day? Our design allows you to store the power cord on each shelf with the NetBook. If you want to take the power cord along just unplug it from the power strip. After use just slide the power cord right out the slot in the back and plug it in. It's that simple and convenient. FAST - EASY - TIME SAVING. The space mobile Netbook cabinet design saves valuable floor space in your classroom, business office, computer lab and library. Both the attractive Gray Granite with Black and Cherry with Black finishes compliment your décor. Visible power connections allow you to see exactly where each NetBook is being powered in and charged. Our attractive NetBook mobile carts look professional and are designed for convenience and durability.

WoodWare Furniture

FAST - EASY - TIME SAVING. Our efficient Mobile Netbook/mini-laptop cart design saves valuable floor space in your classroom, business office, computer lab & library. Fully assembled, power included & professional. Black/Gray Granite

NetBook Carts designed specifically for your Netbook/ mini-laptop computers! Our design makes it easy to access your NetBook or take your power cord along too! We've seen the carts where the NetBook or Laptop cords are all wound up in the cart and they look so nice and organized . . . But what do you do when you want to take the power along? Do you dare to unwind or unstrap the cords? And who's going to wind them all up at the end of the day? Our design allows you to store the power cord on each shelf with the NetBook. If you want to take the power cord along just unplug it from the power strip. After use just slide the power cord right out the slot in the back and plug it in. It's that simple and convenient. FAST - EASY - TIME SAVING. The space mobile Netbook cabinet design saves valuable floor space in your classroom, business office, computer lab and library. Both the attractive Gray Granite with Black and Cherry with Black finishes compliment your décor. Visible power connections allow you to see exactly where each NetBook is being powered in and charged. Our attractive NetBook mobile carts look professional and are designed for convenience and durability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number N-24-GG
Product Name 24 unit Netbook Charging Cart - Black/Gray Granite
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workstations - WSA2006 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 2724070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Height 33.1 inch (840 mm)
Work Surface PaintedSteel; Steel
View Details
Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details