Visual Sound, Inc. 40cm Gooseneck with Additional Top Bend MZH 3042

Description
Sennheiser Electronic Corp. Double flex design. Same length as the MZH 3040 but provides an additional top bend for ultimate capsule placement precision. NOW Available in Non-Reflective Nextel Gray
Description
Sennheiser Electronic Corp. Double flex design. Same length as the MZH 3040 but provides an additional top bend for ultimate capsule placement precision. NOW Available in Non-Reflective Nextel Gray

Suppliers

Company
Product
Description
Supplier Links
40cm Gooseneck with Additional Top Bend - MZH 3042 - Visual Sound, Inc.
Broomall, PA, USA
40cm Gooseneck with Additional Top Bend
MZH 3042
40cm Gooseneck with Additional Top Bend MZH 3042
Sennheiser Electronic Corp. Double flex design. Same length as the MZH 3040 but provides an additional top bend for ultimate capsule placement precision. NOW Available in Non-Reflective Nextel Gray

Sennheiser Electronic Corp.

Double flex design. Same length as the MZH 3040 but provides an additional top bend for ultimate capsule placement precision.

NOW Available in Non-Reflective Nextel Gray

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MZH 3042
Product Name 40cm Gooseneck with Additional Top Bend
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details