Visual Sound, Inc. Microflex® Wireless Desktop Base MX890

Description
Shure Incorporated Wireless Desktop Base for MX405 and MX410 Microflex Miniature Gooseneck Microphones. Fully compatible with SLX® wireless systems, including the SLX4L wireless receiver with logic output for applications requiring logic functionality. Sleek, low profile design Frequency agile, microprocessor controlled transmitter IR link to SLX receiver for automatic frequencysynchroniza tion Programmable frequency Group/Channel display Programmable mute function Operates on two AA batteries Compatible with all Shure SLX Wireless systems Supports Shure MX405 and MX410 Mini Gooseneck Microphones Commshield™ technology for protection from RF interference
Description
Shure Incorporated Wireless Desktop Base for MX405 and MX410 Microflex Miniature Gooseneck Microphones. Fully compatible with SLX® wireless systems, including the SLX4L wireless receiver with logic output for applications requiring logic functionality. Sleek, low profile design Frequency agile, microprocessor controlled transmitter IR link to SLX receiver for automatic frequencysynchroniza tion Programmable frequency Group/Channel display Programmable mute function Operates on two AA batteries Compatible with all Shure SLX Wireless systems Supports Shure MX405 and MX410 Mini Gooseneck Microphones Commshield™ technology for protection from RF interference

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microflex® Wireless Desktop Base
MX890
Microflex® Wireless Desktop Base MX890
Shure Incorporated Wireless Desktop Base for MX405 and MX410 Microflex Miniature Gooseneck Microphones. Fully compatible with SLX® wireless systems, including the SLX4L wireless receiver with logic output for applications requiring logic functionality. Sleek, low profile design Frequency agile, microprocessor controlled transmitter IR link to SLX receiver for automatic frequencysynchroniza tion Programmable frequency Group/Channel display Programmable mute function Operates on two AA batteries Compatible with all Shure SLX Wireless systems Supports Shure MX405 and MX410 Mini Gooseneck Microphones Commshield™ technology for protection from RF interference

Shure Incorporated

Wireless Desktop Base for MX405 and MX410 Microflex Miniature Gooseneck Microphones. Fully compatible with SLX® wireless systems, including the SLX4L wireless receiver with logic output for applications requiring logic functionality.

  • Sleek, low profile design
  • Frequency agile, microprocessor controlled transmitter
  • IR link to SLX receiver for automatic frequencysynchronization
  • Programmable frequency Group/Channel display
  • Programmable mute function
  • Operates on two AA batteries
  • Compatible with all Shure SLX Wireless systems
  • Supports Shure MX405 and MX410 Mini Gooseneck Microphones
  • Commshield™ technology for protection from RF interference
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX890
Product Name Microflex® Wireless Desktop Base
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details