Visual Sound, Inc. MX41E Portable Monitor System MX41E-94

Description
Community Professional Loudspeakers The MX41E is a small and versatile two-way 12-inch full-range bass reflex floor monitor engineered for live performance. Available in a 90 x 40 or 60 x 40 degree coverage pattern, the horns are rotatable for narrower horizontal coverage. Designed for professionals, the MX41E features a Ferrofluid - cooled LF driver, solid birch plywood enclosure, 16-gauge perforated steel grille, heavy-duty steel handles, steel input panel with a Passive/Bi-amp switch, and Neutrik input connectors. The MX41E also includes Community's PowerSense™ driver protection circuitry with an over-drive indicator light. The MX41E is voiced for live sound, providing excellent sound projection, exceptional vocal performance, and balanced musical reproduction. Both black and white finishes are available.
Description
Community Professional Loudspeakers The MX41E is a small and versatile two-way 12-inch full-range bass reflex floor monitor engineered for live performance. Available in a 90 x 40 or 60 x 40 degree coverage pattern, the horns are rotatable for narrower horizontal coverage. Designed for professionals, the MX41E features a Ferrofluid - cooled LF driver, solid birch plywood enclosure, 16-gauge perforated steel grille, heavy-duty steel handles, steel input panel with a Passive/Bi-amp switch, and Neutrik input connectors. The MX41E also includes Community's PowerSense™ driver protection circuitry with an over-drive indicator light. The MX41E is voiced for live sound, providing excellent sound projection, exceptional vocal performance, and balanced musical reproduction. Both black and white finishes are available.

Suppliers

Company
Product
Description
Supplier Links
MX41E Portable Monitor System - MX41E-94 - Visual Sound, Inc.
Broomall, PA, USA
MX41E Portable Monitor System
MX41E-94
MX41E Portable Monitor System MX41E-94
Community Professional Loudspeakers The MX41E is a small and versatile two-way 12-inch full-range bass reflex floor monitor engineered for live performance. Available in a 90 x 40 or 60 x 40 degree coverage pattern, the horns are rotatable for narrower horizontal coverage. Designed for professionals, the MX41E features a Ferrofluid - cooled LF driver, solid birch plywood enclosure, 16-gauge perforated steel grille, heavy-duty steel handles, steel input panel with a Passive/Bi-amp switch, and Neutrik input connectors. The MX41E also includes Community's PowerSense™ driver protection circuitry with an over-drive indicator light. The MX41E is voiced for live sound, providing excellent sound projection, exceptional vocal performance, and balanced musical reproduction. Both black and white finishes are available.

Community Professional Loudspeakers

The MX41E is a small and versatile two-way 12-inch full-range bass reflex floor monitor engineered for live performance. Available in a 90 x 40 or 60 x 40 degree coverage pattern, the horns are rotatable for narrower horizontal coverage.

Designed for professionals, the MX41E features a Ferrofluid - cooled LF driver, solid birch plywood enclosure, 16-gauge perforated steel grille, heavy-duty steel handles, steel input panel with a Passive/Bi-amp switch, and Neutrik input connectors. The MX41E also includes Community's PowerSense™ driver protection circuitry with an over-drive indicator light. The MX41E is voiced for live sound, providing excellent sound projection, exceptional vocal performance, and balanced musical reproduction. Both black and white finishes are available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MX41E-94
Product Name MX41E Portable Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EAS-6C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details