Visual Sound, Inc. 18-Inch Microflex Gooseneck Condenser Microphone, with Preamplifier MX418S/N

Description
Shure Incorporated No Cartridge - 18" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Includes a mute switch and an LED
Description
Shure Incorporated No Cartridge - 18" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Includes a mute switch and an LED

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18-Inch Microflex Gooseneck Condenser Microphone, with Preamplifier
MX418S/N
18-Inch Microflex Gooseneck Condenser Microphone, with Preamplifier MX418S/N
Shure Incorporated No Cartridge - 18" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Includes a mute switch and an LED

Shure Incorporated

No Cartridge - 18" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator

Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables.

  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Shock mount that provides over 20dB isolation from surface vibration noise
  • Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables
  • Snap-fit foam windscreen
  • Includes a mute switch and an LED
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX418S/N
Product Name 18-Inch Microflex Gooseneck Condenser Microphone, with Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers