Visual Sound, Inc. 18-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier MX418S/C

Description
Shure Incorporated Cardiod - 18" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp Includes a mute switch and an LED
Description
Shure Incorporated Cardiod - 18" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp Includes a mute switch and an LED

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier
MX418S/C
18-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier MX418S/C
Shure Incorporated Cardiod - 18" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp Includes a mute switch and an LED

Shure Incorporated

Cardiod - 18" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator

Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound.

  • Recommended for general sound reinforcement applications
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Shock mount that provides over 20dB isolation from surface vibration noise
  • Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables
  • Snap-fit foam windscreen
  • Attached XLR preamp
  • Includes a mute switch and an LED
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX418S/C
Product Name 18-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details