Visual Sound, Inc. 15-Inch Gooseneck, less Preamp, Light Ring (no microphone cartridge) MX415RLP/N

Description
Shure Incorporated 15" (38.1 cm) Gooseneck, less preamp, light ring (no microphone cartridge) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.
Description
Shure Incorporated 15" (38.1 cm) Gooseneck, less preamp, light ring (no microphone cartridge) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Suppliers

Company
Product
Description
Supplier Links
15-Inch Gooseneck, less Preamp, Light Ring (no microphone cartridge) - MX415RLP/N - Visual Sound, Inc.
Broomall, PA, USA
15-Inch Gooseneck, less Preamp, Light Ring (no microphone cartridge)
MX415RLP/N
15-Inch Gooseneck, less Preamp, Light Ring (no microphone cartridge) MX415RLP/N
Shure Incorporated 15" (38.1 cm) Gooseneck, less preamp, light ring (no microphone cartridge) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Shure Incorporated

15" (38.1 cm) Gooseneck, less preamp, light ring (no microphone cartridge)

Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX415RLP/N
Product Name 15-Inch Gooseneck, less Preamp, Light Ring (no microphone cartridge)
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details