Visual Sound, Inc. 15-Inch Gooseneck Cardioid or Supercardioid with Surface Mount Preamp, Bi-color Status Indicator MX415/S

Description
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.
Description
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Suppliers

Company
Product
Description
Supplier Links
15-Inch Gooseneck Cardioid or Supercardioid with Surface Mount Preamp, Bi-color Status Indicator - MX415/S - Visual Sound, Inc.
Broomall, PA, USA
15-Inch Gooseneck Cardioid or Supercardioid with Surface Mount Preamp, Bi-color Status Indicator
MX415/S
15-Inch Gooseneck Cardioid or Supercardioid with Surface Mount Preamp, Bi-color Status Indicator MX415/S
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Shure Incorporated

15" (38.1 cm) Gooseneck, includes surface mount preamp, bi-color status indicator (cardioid or supercardioid polar pattern)

Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX415/S
Product Name 15-Inch Gooseneck Cardioid or Supercardioid with Surface Mount Preamp, Bi-color Status Indicator
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details