Visual Sound, Inc. 15-Inch Gooseneck Cardioid or Supercardioid Polar with Surface Mount Preamp, Bi-color Status Indicator MX415/C

Description
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.
Description
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Suppliers

Company
Product
Description
Supplier Links
15-Inch Gooseneck Cardioid or Supercardioid Polar with Surface Mount Preamp, Bi-color Status Indicator - MX415/C - Visual Sound, Inc.
Broomall, PA, USA
15-Inch Gooseneck Cardioid or Supercardioid Polar with Surface Mount Preamp, Bi-color Status Indicator
MX415/C
15-Inch Gooseneck Cardioid or Supercardioid Polar with Surface Mount Preamp, Bi-color Status Indicator MX415/C
Shure Incorporated 15" (38.1 cm) Gooseneck, includes surface mount preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Shure Incorporated

15" (38.1 cm) Gooseneck, includes surface mount preamp, bi-color status indicator (cardioid or supercardioid polar pattern)

Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX415/C
Product Name 15-Inch Gooseneck Cardioid or Supercardioid Polar with Surface Mount Preamp, Bi-color Status Indicator
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details