Visual Sound, Inc. 12-Inch Microflex Gooseneck Supercardioid Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount MX412SE/S

Description
Shure Incorporated Supercardioid - 12" Gooseneck Condenser Microphone Shock Mount, Flange Mount, 10' Side-Exit Cable (or bottom Exit) Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable
Description
Shure Incorporated Supercardioid - 12" Gooseneck Condenser Microphone Shock Mount, Flange Mount, 10' Side-Exit Cable (or bottom Exit) Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-Inch Microflex Gooseneck Supercardioid Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount
MX412SE/S
12-Inch Microflex Gooseneck Supercardioid Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount MX412SE/S
Shure Incorporated Supercardioid - 12" Gooseneck Condenser Microphone Shock Mount, Flange Mount, 10' Side-Exit Cable (or bottom Exit) Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for sound reinforcement applications requiring narrower or more distant coverage Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable

Shure Incorporated

Supercardioid - 12" Gooseneck Condenser Microphone Shock Mount, Flange Mount, 10' Side-Exit Cable (or bottom Exit) Snap-Fit Foam Windscreen, In-Line Preamp

Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in supercardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound.

  • Recommended for sound reinforcement applications requiring narrower or more distant coverage
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied shock mount for more than 20dB isolation from surface transmitted noise
  • Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table
  • Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX412SE/S
Product Name 12-Inch Microflex Gooseneck Supercardioid Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details