Visual Sound, Inc. 12-Inch Microflex Gooseneck Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount MX412SE/N

Description
Shure Incorporated No Cartridge - 12" Gooseneck Condenser Microphone Shock Mount, Flange Mount, 10' Side-Exit Cable (or bottom Exit) Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. All models include an in-line preamplifier and a 3 m (10 ft) cable. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable
Description
Shure Incorporated No Cartridge - 12" Gooseneck Condenser Microphone Shock Mount, Flange Mount, 10' Side-Exit Cable (or bottom Exit) Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. All models include an in-line preamplifier and a 3 m (10 ft) cable. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-Inch Microflex Gooseneck Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount
MX412SE/N
12-Inch Microflex Gooseneck Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount MX412SE/N
Shure Incorporated No Cartridge - 12" Gooseneck Condenser Microphone Shock Mount, Flange Mount, 10' Side-Exit Cable (or bottom Exit) Snap-Fit Foam Windscreen, In-Line Preamp Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. All models include an in-line preamplifier and a 3 m (10 ft) cable. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied shock mount for more than 20dB isolation from surface transmitted noise Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable

Shure Incorporated

No Cartridge - 12" Gooseneck Condenser Microphone Shock Mount, Flange Mount, 10' Side-Exit Cable (or bottom Exit) Snap-Fit Foam Windscreen, In-Line Preamp

Shure Microflex® MX400SE Series microphones are miniature gooseneck-mounted electret condenser microphones designed for speech and vocal pickup. Their high sensitivity and broad frequency range make them suitable for recording, as well as sound reinforcement applications. MX400SE microphones can be screwed onto a mic stand or the supplied 5/8 inch 27-threaded flange. They can be easily changed from side-exit to bottom-exit to conceal the cable. All models include an in-line preamplifier and a 3 m (10 ft) cable.

  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied shock mount for more than 20dB isolation from surface transmitted noise
  • Supplied threaded flange mount for permanently securing the microphone to a lectern, pulpit, or conference table
  • Includes snap-fit foam windscreen, in-line preamplifier, and ten foot (3 meter) cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX412SE/N
Product Name 12-Inch Microflex Gooseneck Condenser Microphone, with In-line Preamplifier and Shock/Flange Mount
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details