Visual Sound, Inc. 12-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier MX412S/C

Description
Shure Incorporated Cardioid - 12" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp Includes a mute switch and an LED
Description
Shure Incorporated Cardioid - 12" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp Includes a mute switch and an LED

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier
MX412S/C
12-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier MX412S/C
Shure Incorporated Cardioid - 12" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp Includes a mute switch and an LED

Shure Incorporated

Cardioid - 12" Gooseneck Condenser Microphone, Attached Preamp with XLR, Shock Mount, Flange Mount, Snap-Fit Foam Windscreen, Mute Switch, LED Indicator

Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound.

  • Recommended for general sound reinforcement applications
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Shock mount that provides over 20dB isolation from surface vibration noise
  • Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables
  • Snap-fit foam windscreen
  • Attached XLR preamp
  • Includes a mute switch and an LED
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX412S/C
Product Name 12-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details