Visual Sound, Inc. Microflex® 5 inch Shock-Mounted Miniature Gooseneck Microphone MX405

Description
Shure Incorporated Microflex® Miniature Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® wireless systems.
Description
Shure Incorporated Microflex® Miniature Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® wireless systems.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microflex® 5 inch Shock-Mounted Miniature Gooseneck Microphone
MX405
Microflex® 5 inch Shock-Mounted Miniature Gooseneck Microphone MX405
Shure Incorporated Microflex® Miniature Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® wireless systems.

Shure Incorporated

Microflex® Miniature Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® wireless systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX405
Product Name Microflex® 5 inch Shock-Mounted Miniature Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details