Visual Sound, Inc. Supercardioid Condenser Microflex Boundary Microphone, with Built-in Preamp and 3-Pin Mini Connector MX393/S

Description
Shure Incorporated Supercardioid - Condenser Boundary Microphone, Built-in Preamp, 12 3 Pin Mini Connector (TA3F) to XLR Cable, Programmable Switch and LED Indicator Shure Microflex® MX300 Series surface-mounted electret condenser microphone is for mounting on conference tables, stage floors, and lecterns. Its high sensitivity and wide frequency range makes it especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in supercardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Supercardioid pickup pattern for sound reinforcement applications requiring narrow or more distant coverage Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator
Description
Shure Incorporated Supercardioid - Condenser Boundary Microphone, Built-in Preamp, 12 3 Pin Mini Connector (TA3F) to XLR Cable, Programmable Switch and LED Indicator Shure Microflex® MX300 Series surface-mounted electret condenser microphone is for mounting on conference tables, stage floors, and lecterns. Its high sensitivity and wide frequency range makes it especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in supercardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Supercardioid pickup pattern for sound reinforcement applications requiring narrow or more distant coverage Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Supercardioid Condenser Microflex Boundary Microphone, with Built-in Preamp and 3-Pin Mini Connector
MX393/S
Supercardioid Condenser Microflex Boundary Microphone, with Built-in Preamp and 3-Pin Mini Connector MX393/S
Shure Incorporated Supercardioid - Condenser Boundary Microphone, Built-in Preamp, 12 3 Pin Mini Connector (TA3F) to XLR Cable, Programmable Switch and LED Indicator Shure Microflex® MX300 Series surface-mounted electret condenser microphone is for mounting on conference tables, stage floors, and lecterns. Its high sensitivity and wide frequency range makes it especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in supercardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Supercardioid pickup pattern for sound reinforcement applications requiring narrow or more distant coverage Surface-mount microphone Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced transformerless output for increased immunity to noise over long cable runs Low susceptibility to electromagnetic hum and RFI Programmable on/off switch and LED on/off indicator

Shure Incorporated

Supercardioid - Condenser Boundary Microphone, Built-in Preamp, 12 3 Pin Mini Connector (TA3F) to XLR Cable, Programmable Switch and LED Indicator

Shure Microflex® MX300 Series surface-mounted electret condenser microphone is for mounting on conference tables, stage floors, and lecterns. Its high sensitivity and wide frequency range makes it especially suitable for picking up speech and vocals in sound reinforcement and recording applications. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in supercardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations.

  • Supercardioid pickup pattern for sound reinforcement applications requiring narrow or more distant coverage
  • Surface-mount microphone
  • Flat frequency response across the vocal range for uncolored sound
  • Sleek, low-profile design for unobtrusive appearance
  • Balanced transformerless output for increased immunity to noise over long cable runs
  • Low susceptibility to electromagnetic hum and RFI
  • Programmable on/off switch and LED on/off indicator
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX393/S
Product Name Supercardioid Condenser Microflex Boundary Microphone, with Built-in Preamp and 3-Pin Mini Connector
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details