Visual Sound, Inc. White Cardioid Mini-Condenser Microflex Overhead Microphone, with Plate-Mounted Preamplifier MX202WP/C

Description
Shure Incorporated Cardioid - White Mini-Condenser for Overhead Miking Supercardioid 30 Unterminated Cable, Plate Mount Preamp with Screw Terminals Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features interchangeable cardioid condenser microphone cartridge attached to a flexible, four inch gooseneck with a 30 foot cable for enhanced convenience and consistent sound. The preamp options available offer easy installation in ceilings or microphone stands, and when combined with the high sensitivity cartridge's wide frequency response, these microphones provide accurate sound reproduction with a minimum of RF interference or electromagnetic hum. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Balanced, transformerless output for increased immunity to noise over long cable runs Supplied snap-fit windscreen, 30 foot cable, and plate-mount preamp White finish that blends unobtrusively with most surroundings
Description
Shure Incorporated Cardioid - White Mini-Condenser for Overhead Miking Supercardioid 30 Unterminated Cable, Plate Mount Preamp with Screw Terminals Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features interchangeable cardioid condenser microphone cartridge attached to a flexible, four inch gooseneck with a 30 foot cable for enhanced convenience and consistent sound. The preamp options available offer easy installation in ceilings or microphone stands, and when combined with the high sensitivity cartridge's wide frequency response, these microphones provide accurate sound reproduction with a minimum of RF interference or electromagnetic hum. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Balanced, transformerless output for increased immunity to noise over long cable runs Supplied snap-fit windscreen, 30 foot cable, and plate-mount preamp White finish that blends unobtrusively with most surroundings

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
White Cardioid Mini-Condenser Microflex Overhead Microphone, with Plate-Mounted Preamplifier
MX202WP/C
White Cardioid Mini-Condenser Microflex Overhead Microphone, with Plate-Mounted Preamplifier MX202WP/C
Shure Incorporated Cardioid - White Mini-Condenser for Overhead Miking Supercardioid 30 Unterminated Cable, Plate Mount Preamp with Screw Terminals Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features interchangeable cardioid condenser microphone cartridge attached to a flexible, four inch gooseneck with a 30 foot cable for enhanced convenience and consistent sound. The preamp options available offer easy installation in ceilings or microphone stands, and when combined with the high sensitivity cartridge's wide frequency response, these microphones provide accurate sound reproduction with a minimum of RF interference or electromagnetic hum. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Balanced, transformerless output for increased immunity to noise over long cable runs Supplied snap-fit windscreen, 30 foot cable, and plate-mount preamp White finish that blends unobtrusively with most surroundings

Shure Incorporated

Cardioid - White Mini-Condenser for Overhead Miking Supercardioid 30 Unterminated Cable, Plate Mount Preamp with Screw Terminals

Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features interchangeable cardioid condenser microphone cartridge attached to a flexible, four inch gooseneck with a 30 foot cable for enhanced convenience and consistent sound. The preamp options available offer easy installation in ceilings or microphone stands, and when combined with the high sensitivity cartridge's wide frequency response, these microphones provide accurate sound reproduction with a minimum of RF interference or electromagnetic hum.

  • Recommended for general sound reinforcement applications
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Interchangeable cartridges provide an optimal choice for each application
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied snap-fit windscreen, 30 foot cable, and plate-mount preamp
  • White finish that blends unobtrusively with most surroundings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX202WP/C
Product Name White Cardioid Mini-Condenser Microflex Overhead Microphone, with Plate-Mounted Preamplifier
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details