Visual Sound, Inc. Cardioid Microflex Lavalier Electret Condenser Microphone MX185

Description
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX185 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides good rejection of ambient noise Use of windscreen highly recommended Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications
Description
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX185 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides good rejection of ambient noise Use of windscreen highly recommended Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications

Suppliers

Company
Product
Description
Supplier Links
Cardioid Microflex Lavalier Electret Condenser Microphone - MX185 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Microflex Lavalier Electret Condenser Microphone
MX185
Cardioid Microflex Lavalier Electret Condenser Microphone MX185
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX185 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides good rejection of ambient noise Use of windscreen highly recommended Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications

Shure Incorporated

Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional.

The MX185 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard.

  • Provides good rejection of ambient noise
  • Use of windscreen highly recommended
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Interchangeable cartridges provide an optimal choice for each application
  • Rotatable tie-clip pivots in 90° increments for placement flexibility
  • Supplied snap-fit foam windscreen controls breath noise and stays on securely
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied dual tie clip holds two microphones for dual miking applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX185
Product Name Cardioid Microflex Lavalier Electret Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details