Visual Sound, Inc. Supercardioid Microflex Lavalier Electret Condenser Microphone MX184

Description
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX184 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides high rejection of ambient noise and narrow pickup angle Use of windscreen highly recommended Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications
Description
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX184 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides high rejection of ambient noise and narrow pickup angle Use of windscreen highly recommended Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications

Suppliers

Company
Product
Description
Supplier Links
Supercardioid Microflex Lavalier Electret Condenser Microphone - MX184 - Visual Sound, Inc.
Broomall, PA, USA
Supercardioid Microflex Lavalier Electret Condenser Microphone
MX184
Supercardioid Microflex Lavalier Electret Condenser Microphone MX184
Shure Incorporated Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional. The MX184 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard. Provides high rejection of ambient noise and narrow pickup angle Use of windscreen highly recommended Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Rotatable tie-clip pivots in 90° increments for placement flexibility Supplied snap-fit foam windscreen controls breath noise and stays on securely Balanced, transformerless output for increased immunity to noise over long cable runs Supplied dual tie clip holds two microphones for dual miking applications

Shure Incorporated

Condenser Lavalier Microphone with 4' (1.2m) attached cable, Belt-Clip with XLR, Rotable Tie Clip, Dual Tie Clip, Snap-Fit Windscreen. Available Cardiod, Supercardiod, and Omnidirectional.

The MX184 is a wired lavalier electret condenser microphone designed for speech and vocal pickup, general purpose sound reinforcement, recording, and remote monitoring applications. It can be clipped to neckties, lapels, and other articles of clothing. Interchangeable cartridges make it possible to easily reconfigure microphone coverage as the need arises. The Microflex Lavaliers are completely compatible with all Shure Wireless transmitters, and their high sensitivity and wide frequency response guarantee great sound with a minimum of RF interference or electromagnetic hum. Plus, each Microflex Lavalier features the same Shure quality sound that has become an industry standard.

  • Provides high rejection of ambient noise and narrow pickup angle
  • Use of windscreen highly recommended
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Interchangeable cartridges provide an optimal choice for each application
  • Rotatable tie-clip pivots in 90° increments for placement flexibility
  • Supplied snap-fit foam windscreen controls breath noise and stays on securely
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied dual tie clip holds two microphones for dual miking applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX184
Product Name Supercardioid Microflex Lavalier Electret Condenser Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details