Visual Sound, Inc. Subminiature Lavalier Microphone MX150

Description
Shure Incorporated The Shure Microflex® MX150 is a professional electret condenser microphone ideal for applications requiring low-profile placement. Fully compatible with all Shure wireless systems, the discreet MX150 offers uncompromising sound quality and high reliability for television broadcasting, corporate lectures, A / V teleconferencing, houses of worship, and sound reinforcement.
Description
Shure Incorporated The Shure Microflex® MX150 is a professional electret condenser microphone ideal for applications requiring low-profile placement. Fully compatible with all Shure wireless systems, the discreet MX150 offers uncompromising sound quality and high reliability for television broadcasting, corporate lectures, A / V teleconferencing, houses of worship, and sound reinforcement.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Lavalier Microphone - MX150 - Visual Sound, Inc.
Broomall, PA, USA
Subminiature Lavalier Microphone
MX150
Subminiature Lavalier Microphone MX150
Shure Incorporated The Shure Microflex® MX150 is a professional electret condenser microphone ideal for applications requiring low-profile placement. Fully compatible with all Shure wireless systems, the discreet MX150 offers uncompromising sound quality and high reliability for television broadcasting, corporate lectures, A / V teleconferencing, houses of worship, and sound reinforcement.

Shure Incorporated

The Shure Microflex® MX150 is a professional electret condenser microphone ideal for applications requiring low-profile placement.
Fully compatible with all Shure wireless systems, the discreet MX150 offers uncompromising sound quality and high reliability for television broadcasting, corporate lectures, A / V teleconferencing, houses of worship, and sound reinforcement.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX150
Product Name Subminiature Lavalier Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers