Visual Sound, Inc. Pione Loudspeaker MX 15

Description
Dynacord The MX 15 is a 2-way loudspeaker system with high power handling capacity. It has been designed for use as stand-alone full-range speaker or together with a passive sub woofer (e. g. the MT115) or as Mid/Hi cabinet in active multi-way sound reinforcement installations (recommended active crossover frequency: 80 - 130 Hz). The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. The mid-frequency range between 55 Hz and 3,5 kHz is reproduced by a DYNACORD LFT 8208. An Electro-Voice DH2010A/HPT94 Constant Directivity Horn system handles high-frequency range audio signals above 3,5 kHz. Thermal breakers and halogen-protectors prevent that the loudspeaker components are damaged by critical, peaking output levels or short-term thermal overload. The enclosure of the MX15 is made of 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matt black structure lacquer. Additional front protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the MX15 offers two Speakon-type connectors that ensure secure and trouble-free carrying the signal through. The MX15 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.
Description
Dynacord The MX 15 is a 2-way loudspeaker system with high power handling capacity. It has been designed for use as stand-alone full-range speaker or together with a passive sub woofer (e. g. the MT115) or as Mid/Hi cabinet in active multi-way sound reinforcement installations (recommended active crossover frequency: 80 - 130 Hz). The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. The mid-frequency range between 55 Hz and 3,5 kHz is reproduced by a DYNACORD LFT 8208. An Electro-Voice DH2010A/HPT94 Constant Directivity Horn system handles high-frequency range audio signals above 3,5 kHz. Thermal breakers and halogen-protectors prevent that the loudspeaker components are damaged by critical, peaking output levels or short-term thermal overload. The enclosure of the MX15 is made of 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matt black structure lacquer. Additional front protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the MX15 offers two Speakon-type connectors that ensure secure and trouble-free carrying the signal through. The MX15 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Suppliers

Company
Product
Description
Supplier Links
Pione Loudspeaker - MX 15 - Visual Sound, Inc.
Broomall, PA, USA
Pione Loudspeaker
MX 15
Pione Loudspeaker MX 15
Dynacord The MX 15 is a 2-way loudspeaker system with high power handling capacity. It has been designed for use as stand-alone full-range speaker or together with a passive sub woofer (e. g. the MT115) or as Mid/Hi cabinet in active multi-way sound reinforcement installations (recommended active crossover frequency: 80 - 130 Hz). The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. The mid-frequency range between 55 Hz and 3,5 kHz is reproduced by a DYNACORD LFT 8208. An Electro-Voice DH2010A/HPT94 Constant Directivity Horn system handles high-frequency range audio signals above 3,5 kHz. Thermal breakers and halogen-protectors prevent that the loudspeaker components are damaged by critical, peaking output levels or short-term thermal overload. The enclosure of the MX15 is made of 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matt black structure lacquer. Additional front protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the MX15 offers two Speakon-type connectors that ensure secure and trouble-free carrying the signal through. The MX15 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Dynacord

The MX 15 is a 2-way loudspeaker system with high power handling capacity. It has been designed for use as stand-alone full-range speaker or together with a passive sub woofer (e. g. the MT115) or as Mid/Hi cabinet in active multi-way sound reinforcement installations (recommended active crossover frequency: 80 - 130 Hz). The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. The mid-frequency range between 55 Hz and 3,5 kHz is reproduced by a DYNACORD LFT 8208. An Electro-Voice DH2010A/HPT94 Constant Directivity Horn system handles high-frequency range audio signals above 3,5 kHz. Thermal breakers and halogen-protectors prevent that the loudspeaker components are damaged by critical, peaking output levels or short-term thermal overload. The enclosure of the MX15 is made of 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matt black structure lacquer. Additional front protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the MX15 offers two Speakon-type connectors that ensure secure and trouble-free carrying the signal through. The MX15 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MX 15
Product Name Pione Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3256 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details