Visual Sound, Inc. 16 Channel Hand-held Transmitter MW165U

Description
Paso Sound Products, Inc. Microphone: Dynamic Unidirectional - Channel Selector: 16 Position>BR> Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours UHF Frequency: 750 Mhz Band - Color Finish: Matte Black Dimensions: 10.5" H. , 1.5" Dia. (Body), 2" Dia. (Mic. Head). (265 mm X 38 mm Dia. (Body) X 51 mm Dia. (Mic Head) - Net Weight: 9 Oz.
Description
Paso Sound Products, Inc. Microphone: Dynamic Unidirectional - Channel Selector: 16 Position>BR> Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours UHF Frequency: 750 Mhz Band - Color Finish: Matte Black Dimensions: 10.5" H. , 1.5" Dia. (Body), 2" Dia. (Mic. Head). (265 mm X 38 mm Dia. (Body) X 51 mm Dia. (Mic Head) - Net Weight: 9 Oz.

Suppliers

Company
Product
Description
Supplier Links
16 Channel Hand-held Transmitter - MW165U - Visual Sound, Inc.
Broomall, PA, USA
16 Channel Hand-held Transmitter
MW165U
16 Channel Hand-held Transmitter MW165U
Paso Sound Products, Inc. Microphone: Dynamic Unidirectional - Channel Selector: 16 Position>BR> Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours UHF Frequency: 750 Mhz Band - Color Finish: Matte Black Dimensions: 10.5" H. , 1.5" Dia. (Body), 2" Dia. (Mic. Head). (265 mm X 38 mm Dia. (Body) X 51 mm Dia. (Mic Head) - Net Weight: 9 Oz.

Paso Sound Products, Inc.

Microphone: Dynamic Unidirectional - Channel Selector: 16 Position>BR> Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours UHF Frequency: 750 Mhz Band - Color Finish: Matte Black Dimensions: 10.5" H. , 1.5" Dia. (Body), 2" Dia. (Mic. Head). (265 mm X 38 mm Dia. (Body) X 51 mm Dia. (Mic Head) - Net Weight: 9 Oz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MW165U
Product Name 16 Channel Hand-held Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details