Visual Sound, Inc. 16 Channel Beltpack Transmitter MW163U

Description
Paso Sound Products, Inc. Complete with Electret Microphone, Wind Screen and Tie Clip - MIC Input Termination: 4-pin XLR Mini Connector - Channel Selector: 16 Position Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours - UHF Frequency: 750 Mhz Band - Color Finish: Matte Black - Dimensions: 1.2" D. (including Belt Clip). (95 mm) (180 mm with antenna) X 65 mm X 31 mm) - Net Weight: 3 Oz. Less Battery.
Description
Paso Sound Products, Inc. Complete with Electret Microphone, Wind Screen and Tie Clip - MIC Input Termination: 4-pin XLR Mini Connector - Channel Selector: 16 Position Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours - UHF Frequency: 750 Mhz Band - Color Finish: Matte Black - Dimensions: 1.2" D. (including Belt Clip). (95 mm) (180 mm with antenna) X 65 mm X 31 mm) - Net Weight: 3 Oz. Less Battery.

Suppliers

Company
Product
Description
Supplier Links
16 Channel Beltpack Transmitter - MW163U - Visual Sound, Inc.
Broomall, PA, USA
16 Channel Beltpack Transmitter
MW163U
16 Channel Beltpack Transmitter MW163U
Paso Sound Products, Inc. Complete with Electret Microphone, Wind Screen and Tie Clip - MIC Input Termination: 4-pin XLR Mini Connector - Channel Selector: 16 Position Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours - UHF Frequency: 750 Mhz Band - Color Finish: Matte Black - Dimensions: 1.2" D. (including Belt Clip). (95 mm) (180 mm with antenna) X 65 mm X 31 mm) - Net Weight: 3 Oz. Less Battery.

Paso Sound Products, Inc.

Complete with Electret Microphone, Wind Screen and Tie Clip - MIC Input Termination: 4-pin XLR Mini Connector - Channel Selector: 16 Position Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours - UHF Frequency: 750 Mhz Band - Color Finish: Matte Black - Dimensions: 1.2" D. (including Belt Clip). (95 mm) (180 mm with antenna) X 65 mm X 31 mm) - Net Weight: 3 Oz. Less Battery.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MW163U
Product Name 16 Channel Beltpack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details