Visual Sound, Inc. 20-user Congress System with Electronic Voting MVSET-4840/20

Description
Media Vision USA 20-user Flush-mounted Fully Digital Congress System with Electronic Voting and Software for Microphone Control and Voting Management 1xFully Digital Congress System Main Unit (Voting, 64 CHs) 1xFully Digital Congress System - Chairman 19xFully Digital Congress System - Delegate 1xFully Digital Voting System - Chairman (3 voting keys) 19xFully Digital Voting System - Delegate (3 voting keys) 1xMulti-function Connector 19xMulti-function Connector 20xFlush Loudspeaker Panel 2x6-Pin Extension Cable (20 m) 1xBasic System Setup Management Module 1xMicrophone Management Module 1xVoting Management Module
Description
Media Vision USA 20-user Flush-mounted Fully Digital Congress System with Electronic Voting and Software for Microphone Control and Voting Management 1xFully Digital Congress System Main Unit (Voting, 64 CHs) 1xFully Digital Congress System - Chairman 19xFully Digital Congress System - Delegate 1xFully Digital Voting System - Chairman (3 voting keys) 19xFully Digital Voting System - Delegate (3 voting keys) 1xMulti-function Connector 19xMulti-function Connector 20xFlush Loudspeaker Panel 2x6-Pin Extension Cable (20 m) 1xBasic System Setup Management Module 1xMicrophone Management Module 1xVoting Management Module

Suppliers

Company
Product
Description
Supplier Links
20-user Congress System with Electronic Voting - MVSET-4840/20 - Visual Sound, Inc.
Broomall, PA, USA
20-user Congress System with Electronic Voting
MVSET-4840/20
20-user Congress System with Electronic Voting MVSET-4840/20
Media Vision USA 20-user Flush-mounted Fully Digital Congress System with Electronic Voting and Software for Microphone Control and Voting Management 1xFully Digital Congress System Main Unit (Voting, 64 CHs) 1xFully Digital Congress System - Chairman 19xFully Digital Congress System - Delegate 1xFully Digital Voting System - Chairman (3 voting keys) 19xFully Digital Voting System - Delegate (3 voting keys) 1xMulti-function Connector 19xMulti-function Connector 20xFlush Loudspeaker Panel 2x6-Pin Extension Cable (20 m) 1xBasic System Setup Management Module 1xMicrophone Management Module 1xVoting Management Module

Media Vision USA

20-user Flush-mounted Fully Digital Congress System with Electronic Voting and Software for Microphone Control and Voting Management

  • 1xFully Digital Congress System Main Unit (Voting, 64 CHs)
  • 1xFully Digital Congress System - Chairman
  • 19xFully Digital Congress System - Delegate
  • 1xFully Digital Voting System - Chairman (3 voting keys)
  • 19xFully Digital Voting System - Delegate (3 voting keys)
  • 1xMulti-function Connector
  • 19xMulti-function Connector
  • 20xFlush Loudspeaker Panel
  • 2x6-Pin Extension Cable (20 m)
  • 1xBasic System Setup Management Module
  • 1xMicrophone Management Module
  • 1xVoting Management Module
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MVSET-4840/20
Product Name 20-user Congress System with Electronic Voting
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details