Visual Sound, Inc. U-Bracket (White) for AC2212 Model MTU-4-WH

Description
JBL Professional U-Bracket For Model AC2212 (/95, /64, or /00). Available in white finish.
Description
JBL Professional U-Bracket For Model AC2212 (/95, /64, or /00). Available in white finish.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
U-Bracket (White) for AC2212 Model
MTU-4-WH
U-Bracket (White) for AC2212 Model MTU-4-WH
JBL Professional U-Bracket For Model AC2212 (/95, /64, or /00). Available in white finish.

JBL Professional

U-Bracket For Model AC2212 (/95, /64, or /00). Available in white finish.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTU-4-WH
Product Name U-Bracket (White) for AC2212 Model
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 750 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details