Visual Sound, Inc. U-Bracket for AM6212 and AM4212 Models MTU-3

Description
JBL Professional U-Bracket for Models AM6212 (/95, /64 or /00) and AM4212 (/95, /64, or/00).
Description
JBL Professional U-Bracket for Models AM6212 (/95, /64 or /00) and AM4212 (/95, /64, or/00).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
U-Bracket for AM6212 and AM4212 Models
MTU-3
U-Bracket for AM6212 and AM4212 Models MTU-3
JBL Professional U-Bracket for Models AM6212 (/95, /64 or /00) and AM4212 (/95, /64, or/00).

JBL Professional

U-Bracket for Models AM6212 (/95, /64 or /00) and AM4212 (/95, /64, or/00).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTU-3
Product Name U-Bracket for AM6212 and AM4212 Models
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 87 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details