Visual Sound, Inc. U-Bracket for AM6215 and AM4215 Models MTU-1

Description
JBL Professional U-Bracket for Models AM6215 (/95 or /64) and AM4215 (/95 or /64).
Description
JBL Professional U-Bracket for Models AM6215 (/95 or /64) and AM4215 (/95 or /64).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
U-Bracket for AM6215 and AM4215 Models
MTU-1
U-Bracket for AM6215 and AM4215 Models MTU-1
JBL Professional U-Bracket for Models AM6215 (/95 or /64) and AM4215 (/95 or /64).

JBL Professional

U-Bracket for Models AM6215 (/95 or /64) and AM4215 (/95 or /64).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTU-1
Product Name U-Bracket for AM6215 and AM4215 Models
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 510 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details