Visual Sound, Inc. Desktop Microphone Unit MTS 67/3

Description
beyerdynamic, Inc. Desktop microphone unit with condenser gooseneck mic, microprocessor controlled, 3-pin XLR Male The MTS 67 is a desktop microphone unit with many different functions. Depending on the application, it is possible to choose between three operating modes: ON/OFF, Push-To-Talk (PTT) or Push-To-Mute (PTM). The different functions are controlled by a micro-controller. Furthermore, the frequency response can be tailored for use in three modes: linear, 90 Hz bass roll off, 150 Hz bass roll off. The MTS 67 is switched on and off with a silent microphone button. An LED in the housing and an illuminated ring around the gooseneck microphone show the ready-to-talk condition. The MTS 67 is ideal for discussions, tele/video conferencing and announcements. LED indication and illuminated ring Silent microphone button Cardioid polar pattern State-of-the-art metal casing Linear frequency response with high bandwidth MTS 67/3 and MTS 67/5: "Intelligent" microprocessor-contr olled desktop microphone unit Operating modes: ON/OFF, Push-To-Talk and Push-To-Mute Switchable roll-off filter MTS 67/5: control input and output MTS 67/7: control of the LEDs and separate connection of the switching contacts (ideal for media control systems)
Description
beyerdynamic, Inc. Desktop microphone unit with condenser gooseneck mic, microprocessor controlled, 3-pin XLR Male The MTS 67 is a desktop microphone unit with many different functions. Depending on the application, it is possible to choose between three operating modes: ON/OFF, Push-To-Talk (PTT) or Push-To-Mute (PTM). The different functions are controlled by a micro-controller. Furthermore, the frequency response can be tailored for use in three modes: linear, 90 Hz bass roll off, 150 Hz bass roll off. The MTS 67 is switched on and off with a silent microphone button. An LED in the housing and an illuminated ring around the gooseneck microphone show the ready-to-talk condition. The MTS 67 is ideal for discussions, tele/video conferencing and announcements. LED indication and illuminated ring Silent microphone button Cardioid polar pattern State-of-the-art metal casing Linear frequency response with high bandwidth MTS 67/3 and MTS 67/5: "Intelligent" microprocessor-contr olled desktop microphone unit Operating modes: ON/OFF, Push-To-Talk and Push-To-Mute Switchable roll-off filter MTS 67/5: control input and output MTS 67/7: control of the LEDs and separate connection of the switching contacts (ideal for media control systems)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Desktop Microphone Unit
MTS 67/3
Desktop Microphone Unit MTS 67/3
beyerdynamic, Inc. Desktop microphone unit with condenser gooseneck mic, microprocessor controlled, 3-pin XLR Male The MTS 67 is a desktop microphone unit with many different functions. Depending on the application, it is possible to choose between three operating modes: ON/OFF, Push-To-Talk (PTT) or Push-To-Mute (PTM). The different functions are controlled by a micro-controller. Furthermore, the frequency response can be tailored for use in three modes: linear, 90 Hz bass roll off, 150 Hz bass roll off. The MTS 67 is switched on and off with a silent microphone button. An LED in the housing and an illuminated ring around the gooseneck microphone show the ready-to-talk condition. The MTS 67 is ideal for discussions, tele/video conferencing and announcements. LED indication and illuminated ring Silent microphone button Cardioid polar pattern State-of-the-art metal casing Linear frequency response with high bandwidth MTS 67/3 and MTS 67/5: "Intelligent" microprocessor-contr olled desktop microphone unit Operating modes: ON/OFF, Push-To-Talk and Push-To-Mute Switchable roll-off filter MTS 67/5: control input and output MTS 67/7: control of the LEDs and separate connection of the switching contacts (ideal for media control systems)

beyerdynamic, Inc.

Desktop microphone unit with condenser gooseneck mic, microprocessor controlled, 3-pin XLR Male

The MTS 67 is a desktop microphone unit with many different functions. Depending on the application, it is possible to choose between three operating modes: ON/OFF, Push-To-Talk (PTT) or Push-To-Mute (PTM). The different functions are controlled by a micro-controller. Furthermore, the frequency response can be tailored for use in three modes: linear, 90 Hz bass roll off, 150 Hz bass roll off. The MTS 67 is switched on and off with a silent microphone button. An LED in the housing and an illuminated ring around the gooseneck microphone show the ready-to-talk condition. The MTS 67 is ideal for discussions, tele/video conferencing and announcements.

  • LED indication and illuminated ring
  • Silent microphone button
  • Cardioid polar pattern
  • State-of-the-art metal casing
  • Linear frequency response with high bandwidth MTS 67/3 and MTS 67/5:
  • "Intelligent" microprocessor-controlled desktop microphone unit
  • Operating modes: ON/OFF, Push-To-Talk and Push-To-Mute
  • Switchable roll-off filter
  • MTS 67/5: control input and output
  • MTS 67/7: control of the LEDs and separate connection of the switching contacts (ideal for media control systems)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MTS 67/3
Product Name Desktop Microphone Unit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers