Visual Sound, Inc. Ceiling-Mount Adapter for Control 30, Black MTC-30CM

Description
JBL Professional The MTC-30CM is a Ceiling-Mount Adapter for Control 30 Speaker. Available in Black.
Description
JBL Professional The MTC-30CM is a Ceiling-Mount Adapter for Control 30 Speaker. Available in Black.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling-Mount Adapter for Control 30, Black
MTC-30CM
Ceiling-Mount Adapter for Control 30, Black MTC-30CM
JBL Professional The MTC-30CM is a Ceiling-Mount Adapter for Control 30 Speaker. Available in Black.

JBL Professional

The MTC-30CM is a Ceiling-Mount Adapter for Control 30 Speaker. Available in Black.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-30CM
Product Name Ceiling-Mount Adapter for Control 30, Black
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
 - PROGRAMME 80T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details