Visual Sound, Inc. Backcan for the Control 328C and 328CT Loudspeakers MTC-300BB8

Description
JBL Professional The MTC-300BB8 is a round, 1 cu. ft. backcan for the Control 328C & 328CT Loudspeakers.
Description
JBL Professional The MTC-300BB8 is a round, 1 cu. ft. backcan for the Control 328C & 328CT Loudspeakers.

Suppliers

Company
Product
Description
Supplier Links
Backcan for the Control 328C and 328CT Loudspeakers - MTC-300BB8 - Visual Sound, Inc.
Broomall, PA, USA
Backcan for the Control 328C and 328CT Loudspeakers
MTC-300BB8
Backcan for the Control 328C and 328CT Loudspeakers MTC-300BB8
JBL Professional The MTC-300BB8 is a round, 1 cu. ft. backcan for the Control 328C & 328CT Loudspeakers.

JBL Professional

The MTC-300BB8 is a round, 1 cu. ft. backcan for the Control 328C & 328CT Loudspeakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-300BB8
Product Name Backcan for the Control 328C and 328CT Loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
High Performance 8-inch Pendant Loudspeaker - DP8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details