Visual Sound, Inc. Trim Ring for Retrofit Installations of Control 26 Speaker MTC-26TR

Description
JBL Professional The MTC-26TR is a Trim Ring for Control 26C and 26CT Ceiling Speakers. Trim rings allow installation of Control Contractor ceiling speakers into existing ceiling speaker cutouts that are larger than the speaker's normal cutout size. The maximum cutout size accommodated depends on the installation configuration.
Description
JBL Professional The MTC-26TR is a Trim Ring for Control 26C and 26CT Ceiling Speakers. Trim rings allow installation of Control Contractor ceiling speakers into existing ceiling speaker cutouts that are larger than the speaker's normal cutout size. The maximum cutout size accommodated depends on the installation configuration.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Trim Ring for Retrofit Installations of Control 26 Speaker
MTC-26TR
Trim Ring for Retrofit Installations of Control 26 Speaker MTC-26TR
JBL Professional The MTC-26TR is a Trim Ring for Control 26C and 26CT Ceiling Speakers. Trim rings allow installation of Control Contractor ceiling speakers into existing ceiling speaker cutouts that are larger than the speaker's normal cutout size. The maximum cutout size accommodated depends on the installation configuration.

JBL Professional

The MTC-26TR is a Trim Ring for Control 26C and 26CT Ceiling Speakers. Trim rings allow installation of Control Contractor ceiling speakers into existing ceiling speaker cutouts that are larger than the speaker's normal cutout size. The maximum cutout size accommodated depends on the installation configuration.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-26TR
Product Name Trim Ring for Retrofit Installations of Control 26 Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1312-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers