Visual Sound, Inc. New Construction Bracket for Control 26C and Control 26CT Speakers MTC-26NC

Description
JBL Professional The MTC-26NC is new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.
Description
JBL Professional The MTC-26NC is new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
New Construction Bracket for Control 26C and Control 26CT Speakers
MTC-26NC
New Construction Bracket for Control 26C and Control 26CT Speakers MTC-26NC
JBL Professional The MTC-26NC is new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

JBL Professional

The MTC-26NC is new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-26NC
Product Name New Construction Bracket for Control 26C and Control 26CT Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 128 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details