Visual Sound, Inc. Stainless Steel Replacement Grille for Control 25 Speaker, Silver MTC-25SSG

Description
JBL Professional The MTC-25SSG is a Stainless Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.
Description
JBL Professional The MTC-25SSG is a Stainless Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stainless Steel Replacement Grille for Control 25 Speaker, Silver
MTC-25SSG
Stainless Steel Replacement Grille for Control 25 Speaker, Silver MTC-25SSG
JBL Professional The MTC-25SSG is a Stainless Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.

JBL Professional

The MTC-25SSG is a Stainless Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-25SSG
Product Name Stainless Steel Replacement Grille for Control 25 Speaker, Silver
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details