Visual Sound, Inc. Trim Ring for Retrofit Installations of Control 24 Speaker MTC-24TR

Description
JBL Professional The MTC-24TR is a Trim Ring for Control 24C and 24CT Ceiling Speakers. Trim rings allow installation of Control Contractor ceiling speakers into existing ceiling speaker cutouts that are larger than the speaker's normal cutout size. The maximum cutout size accommodated depends on the installation configuration.
Description
JBL Professional The MTC-24TR is a Trim Ring for Control 24C and 24CT Ceiling Speakers. Trim rings allow installation of Control Contractor ceiling speakers into existing ceiling speaker cutouts that are larger than the speaker's normal cutout size. The maximum cutout size accommodated depends on the installation configuration.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Trim Ring for Retrofit Installations of Control 24 Speaker
MTC-24TR
Trim Ring for Retrofit Installations of Control 24 Speaker MTC-24TR
JBL Professional The MTC-24TR is a Trim Ring for Control 24C and 24CT Ceiling Speakers. Trim rings allow installation of Control Contractor ceiling speakers into existing ceiling speaker cutouts that are larger than the speaker's normal cutout size. The maximum cutout size accommodated depends on the installation configuration.

JBL Professional

The MTC-24TR is a Trim Ring for Control 24C and 24CT Ceiling Speakers. Trim rings allow installation of Control Contractor ceiling speakers into existing ceiling speaker cutouts that are larger than the speaker's normal cutout size. The maximum cutout size accommodated depends on the installation configuration.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-24TR
Product Name Trim Ring for Retrofit Installations of Control 24 Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 168 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details