Visual Sound, Inc. Stainless Steel Replacement Grille for Control 23 Speaker, Silver MTC-23SSG

Description
JBL Professional The MTC-23SSG is a Stainless Steel Replacement Grille for Control 23. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.
Description
JBL Professional The MTC-23SSG is a Stainless Steel Replacement Grille for Control 23. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stainless Steel Replacement Grille for Control 23 Speaker, Silver
MTC-23SSG
Stainless Steel Replacement Grille for Control 23 Speaker, Silver MTC-23SSG
JBL Professional The MTC-23SSG is a Stainless Steel Replacement Grille for Control 23. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.

JBL Professional

The MTC-23SSG is a Stainless Steel Replacement Grille for Control 23. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-23SSG
Product Name Stainless Steel Replacement Grille for Control 23 Speaker, Silver
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
Speakers - SDS-160F25CP01-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 45 Hz
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details