Visual Sound, Inc. Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers MTC-200BB6

Description
JBL Professional Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers Extra-thick 16 gauge metal construction. Lined with 12 mm (1/2 in) thick MDF to eliminate resonances and to provide extra bass response. Knockouts on top and side.
Description
JBL Professional Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers Extra-thick 16 gauge metal construction. Lined with 12 mm (1/2 in) thick MDF to eliminate resonances and to provide extra bass response. Knockouts on top and side.

Suppliers

Company
Product
Description
Supplier Links
Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers - MTC-200BB6 - Visual Sound, Inc.
Broomall, PA, USA
Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers
MTC-200BB6
Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers MTC-200BB6
JBL Professional Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers Extra-thick 16 gauge metal construction. Lined with 12 mm (1/2 in) thick MDF to eliminate resonances and to provide extra bass response. Knockouts on top and side.

JBL Professional

Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers

  • Extra-thick 16 gauge metal construction.
  • Lined with 12 mm (1/2 in) thick MDF to eliminate resonances and to provide extra bass response.
  • Knockouts on top and side.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-200BB6
Product Name Backcan for Control 227C & CT Medium Format In-Ceiling Loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details