Visual Sound, Inc. New Construction Bracket for Control 19CS and Control 19CST Speakers MTC-19NC

Description
JBL Professional The MTC-19NC is a new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.
Description
JBL Professional The MTC-19NC is a new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
New Construction Bracket for Control 19CS and Control 19CST Speakers
MTC-19NC
New Construction Bracket for Control 19CS and Control 19CST Speakers MTC-19NC
JBL Professional The MTC-19NC is a new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

JBL Professional

The MTC-19NC is a new Construction bracket made of flat sheetmetal, with wings to attach to the building structure.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-19NC
Product Name New Construction Bracket for Control 19CS and Control 19CST Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details