Visual Sound, Inc. Mud Ring for Control 19CS and Control 19CST Speakers MTC-19MR

Description
JBL Professional The MTC-19MR is a mud Ring (plaster ring) with a circular offset, forming a edge guide for sheet rock plastering.
Description
JBL Professional The MTC-19MR is a mud Ring (plaster ring) with a circular offset, forming a edge guide for sheet rock plastering.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mud Ring for Control 19CS and Control 19CST Speakers
MTC-19MR
Mud Ring for Control 19CS and Control 19CST Speakers MTC-19MR
JBL Professional The MTC-19MR is a mud Ring (plaster ring) with a circular offset, forming a edge guide for sheet rock plastering.

JBL Professional

The MTC-19MR is a mud Ring (plaster ring) with a circular offset, forming a edge guide for sheet rock plastering.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-19MR
Product Name Mud Ring for Control 19CS and Control 19CST Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CB Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 48 ohms
Sensitivity 48 dB
Size 0.99 inch (25 mm)
View Details