Visual Sound, Inc. 64x64 4TP Matrix Switcher MT107-500

Description
ALTINEX, Inc. The MT107-500 will be available by summer, 2007. The MT107-500 is a 64x64, AV-over-Twisted-Pair Matrix Switcher and the most compact of its kind in the AV industry. Up to eight input and eight output expansion cards with eight, 4-TP connectors each can be connected to the engine taking up only one 4U-high MultiTasker enclosure. The expansion cards are connected to the engine via a special, high-bandwidth back plane in order to maintain signal integrity. Control is through the MultiTasker enclosure via the RS-232 bus or by USB connection. A fully configured 64x64 engine contributes to considerable savings due to the easy snap-in mechanism of RJ-45 connectors. The MT107-500 may also be easily configured to meet customer specifications. Expandable from 32x32 to 64x64 Holds 8 input and 8 output cards Compact Multiple savings benefits Easy to use; easy to maintain RS-232
Description
ALTINEX, Inc. The MT107-500 will be available by summer, 2007. The MT107-500 is a 64x64, AV-over-Twisted-Pair Matrix Switcher and the most compact of its kind in the AV industry. Up to eight input and eight output expansion cards with eight, 4-TP connectors each can be connected to the engine taking up only one 4U-high MultiTasker enclosure. The expansion cards are connected to the engine via a special, high-bandwidth back plane in order to maintain signal integrity. Control is through the MultiTasker enclosure via the RS-232 bus or by USB connection. A fully configured 64x64 engine contributes to considerable savings due to the easy snap-in mechanism of RJ-45 connectors. The MT107-500 may also be easily configured to meet customer specifications. Expandable from 32x32 to 64x64 Holds 8 input and 8 output cards Compact Multiple savings benefits Easy to use; easy to maintain RS-232

Suppliers

Company
Product
Description
Supplier Links
64x64 4TP Matrix Switcher - MT107-500 - Visual Sound, Inc.
Broomall, PA, USA
64x64 4TP Matrix Switcher
MT107-500
64x64 4TP Matrix Switcher MT107-500
ALTINEX, Inc. The MT107-500 will be available by summer, 2007. The MT107-500 is a 64x64, AV-over-Twisted-Pair Matrix Switcher and the most compact of its kind in the AV industry. Up to eight input and eight output expansion cards with eight, 4-TP connectors each can be connected to the engine taking up only one 4U-high MultiTasker enclosure. The expansion cards are connected to the engine via a special, high-bandwidth back plane in order to maintain signal integrity. Control is through the MultiTasker enclosure via the RS-232 bus or by USB connection. A fully configured 64x64 engine contributes to considerable savings due to the easy snap-in mechanism of RJ-45 connectors. The MT107-500 may also be easily configured to meet customer specifications. Expandable from 32x32 to 64x64 Holds 8 input and 8 output cards Compact Multiple savings benefits Easy to use; easy to maintain RS-232

ALTINEX, Inc.

The MT107-500 will be available by summer, 2007. The MT107-500 is a 64x64, AV-over-Twisted-Pair Matrix Switcher and the most compact of its kind in the AV industry. Up to eight input and eight output expansion cards with eight, 4-TP connectors each can be connected to the engine taking up only one 4U-high MultiTasker enclosure. The expansion cards are connected to the engine via a special, high-bandwidth back plane in order to maintain signal integrity. Control is through the MultiTasker enclosure via the RS-232 bus or by USB connection. A fully configured 64x64 engine contributes to considerable savings due to the easy snap-in mechanism of RJ-45 connectors. The MT107-500 may also be easily configured to meet customer specifications.

  • Expandable from 32x32 to 64x64
  • Holds 8 input and 8 output cards
  • Compact
  • Multiple savings benefits
  • Easy to use; easy to maintain
  • RS-232
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MT107-500
Product Name 64x64 4TP Matrix Switcher
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
9060-4GP2GS-I - 9060-4GP2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Accessories SD interface - Gateway - SD-I-U-DN - 101209432 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network DeviceNet
View Details