Visual Sound, Inc. 8X8 VGA-TYPE Matrix Switcher Card (15 PIN HD) MT105-120

Description
ALTINEX, Inc. The model MT105-120 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. This MT105-120 card has eight fixed input and eight fixed output with 15-pin HD connectors. This cards provides signal detection on input and output through horizontal sync. This feature enables for easy remote diagnostics through RS-232 commands, from the source all the way to the output connectors. The MT105-120 provides an economical application due to the space saving design by using of D-connectors instead of BNC connectors. Inputs are switched to outputs through easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the Multi-Tasker enclosure. Both cards allow muting video output through RS-232. Inputs and outputs may be programmed in batches and switched all at the same time with a single command. Used in combination with the MT110-100 and MT110-101 Audio Matrix Switcher cards, it is possible to group audio and video inputs and outputs to be switched as audio follow video or independently.
Description
ALTINEX, Inc. The model MT105-120 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. This MT105-120 card has eight fixed input and eight fixed output with 15-pin HD connectors. This cards provides signal detection on input and output through horizontal sync. This feature enables for easy remote diagnostics through RS-232 commands, from the source all the way to the output connectors. The MT105-120 provides an economical application due to the space saving design by using of D-connectors instead of BNC connectors. Inputs are switched to outputs through easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the Multi-Tasker enclosure. Both cards allow muting video output through RS-232. Inputs and outputs may be programmed in batches and switched all at the same time with a single command. Used in combination with the MT110-100 and MT110-101 Audio Matrix Switcher cards, it is possible to group audio and video inputs and outputs to be switched as audio follow video or independently.

Suppliers

Company
Product
Description
Supplier Links
8X8 VGA-TYPE Matrix Switcher Card (15 PIN HD) - MT105-120 - Visual Sound, Inc.
Broomall, PA, USA
8X8 VGA-TYPE Matrix Switcher Card (15 PIN HD)
MT105-120
8X8 VGA-TYPE Matrix Switcher Card (15 PIN HD) MT105-120
ALTINEX, Inc. The model MT105-120 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. This MT105-120 card has eight fixed input and eight fixed output with 15-pin HD connectors. This cards provides signal detection on input and output through horizontal sync. This feature enables for easy remote diagnostics through RS-232 commands, from the source all the way to the output connectors. The MT105-120 provides an economical application due to the space saving design by using of D-connectors instead of BNC connectors. Inputs are switched to outputs through easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the Multi-Tasker enclosure. Both cards allow muting video output through RS-232. Inputs and outputs may be programmed in batches and switched all at the same time with a single command. Used in combination with the MT110-100 and MT110-101 Audio Matrix Switcher cards, it is possible to group audio and video inputs and outputs to be switched as audio follow video or independently.

ALTINEX, Inc.

The model MT105-120 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. This MT105-120 card has eight fixed input and eight fixed output with 15-pin HD connectors. This cards provides signal detection on input and output through horizontal sync. This feature enables for easy remote diagnostics through RS-232 commands, from the source all the way to the output connectors. The MT105-120 provides an economical application due to the space saving design by using of D-connectors instead of BNC connectors. Inputs are switched to outputs through easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the Multi-Tasker enclosure. Both cards allow muting video output through RS-232. Inputs and outputs may be programmed in batches and switched all at the same time with a single command. Used in combination with the MT110-100 and MT110-101 Audio Matrix Switcher cards, it is possible to group audio and video inputs and outputs to be switched as audio follow video or independently.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MT105-120
Product Name 8X8 VGA-TYPE Matrix Switcher Card (15 PIN HD)
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
SmartFlex, Global, 5x Ethernet, Plastic, EU Accessories - BB-SR30000111 - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details