Visual Sound, Inc. Pione Loudspeaker MT 215

Description
Dynacord The MT 215 is a direct radiating dual-15" sub woofer system. The optimally vented cabinet design offers a high power handling capacity and is meant for operation in active multi-way sound reinforcement installations. The low-frequency range between 45Hz and 3kHz is reproduced by two long-throw woofer systems DL 15Y that are mounted in separate, optimally vented chambers. The recommended crossover frequency between sub woofer and Mid/Hi-cabinet is 80-130 Hz. The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. Thermal breakers and 4-times halogen lamp protectors provide reliable protection for each loudspeaker chassis against critical output levels and short-term thermal overload. For safety reasons, the terminal board offers professional, 4-pole Speakon-type connectors. The enclosure of the MT 215 is made of highly compressed 19mm Mediapan boards. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matte black structure lacquer. Additional front-protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille.
Description
Dynacord The MT 215 is a direct radiating dual-15" sub woofer system. The optimally vented cabinet design offers a high power handling capacity and is meant for operation in active multi-way sound reinforcement installations. The low-frequency range between 45Hz and 3kHz is reproduced by two long-throw woofer systems DL 15Y that are mounted in separate, optimally vented chambers. The recommended crossover frequency between sub woofer and Mid/Hi-cabinet is 80-130 Hz. The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. Thermal breakers and 4-times halogen lamp protectors provide reliable protection for each loudspeaker chassis against critical output levels and short-term thermal overload. For safety reasons, the terminal board offers professional, 4-pole Speakon-type connectors. The enclosure of the MT 215 is made of highly compressed 19mm Mediapan boards. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matte black structure lacquer. Additional front-protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille.

Suppliers

Company
Product
Description
Supplier Links
Pione Loudspeaker - MT 215 - Visual Sound, Inc.
Broomall, PA, USA
Pione Loudspeaker
MT 215
Pione Loudspeaker MT 215
Dynacord The MT 215 is a direct radiating dual-15" sub woofer system. The optimally vented cabinet design offers a high power handling capacity and is meant for operation in active multi-way sound reinforcement installations. The low-frequency range between 45Hz and 3kHz is reproduced by two long-throw woofer systems DL 15Y that are mounted in separate, optimally vented chambers. The recommended crossover frequency between sub woofer and Mid/Hi-cabinet is 80-130 Hz. The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. Thermal breakers and 4-times halogen lamp protectors provide reliable protection for each loudspeaker chassis against critical output levels and short-term thermal overload. For safety reasons, the terminal board offers professional, 4-pole Speakon-type connectors. The enclosure of the MT 215 is made of highly compressed 19mm Mediapan boards. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matte black structure lacquer. Additional front-protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille.

Dynacord

The MT 215 is a direct radiating dual-15" sub woofer system. The optimally vented cabinet design offers a high power handling capacity and is meant for operation in active multi-way sound reinforcement installations. The low-frequency range between 45Hz and 3kHz is reproduced by two long-throw woofer systems DL 15Y that are mounted in separate, optimally vented chambers. The recommended crossover frequency between sub woofer and Mid/Hi-cabinet is 80-130 Hz. The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. Thermal breakers and 4-times halogen lamp protectors provide reliable protection for each loudspeaker chassis against critical output levels and short-term thermal overload. For safety reasons, the terminal board offers professional, 4-pole Speakon-type connectors. The enclosure of the MT 215 is made of highly compressed 19mm Mediapan boards. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matte black structure lacquer. Additional front-protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MT 215
Product Name Pione Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details