Visual Sound, Inc. MIC STAND WEIGHTED BK MST-141BK

Description
Hosa Technology, Inc. Microphone Stand, Stand Only, Black
Description
Hosa Technology, Inc. Microphone Stand, Stand Only, Black

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
MIC STAND WEIGHTED BK
MST-141BK
MIC STAND WEIGHTED BK MST-141BK
Hosa Technology, Inc. Microphone Stand, Stand Only, Black

Hosa Technology, Inc.

Microphone Stand, Stand Only, Black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MST-141BK
Product Name MIC STAND WEIGHTED BK
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers