Visual Sound, Inc. MIC STAND TRIPOD BK MST-140BK

Description
Hosa Technology, Inc. Microphone Stand, Stand Only, Black
Description
Hosa Technology, Inc. Microphone Stand, Stand Only, Black

Suppliers

Company
Product
Description
Supplier Links
MIC STAND TRIPOD BK - MST-140BK - Visual Sound, Inc.
Broomall, PA, USA
MIC STAND TRIPOD BK
MST-140BK
MIC STAND TRIPOD BK MST-140BK
Hosa Technology, Inc. Microphone Stand, Stand Only, Black

Hosa Technology, Inc.

Microphone Stand, Stand Only, Black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MST-140BK
Product Name MIC STAND TRIPOD BK
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details