Visual Sound, Inc. 800-Watt Powered Subwoofer MSR800W

Description
Yamaha Commercial Audio Systems, Inc. The MSR800W powered subwoofer is the perfect companion for the MSR400, extending the low end and completing the musical spectrum for maximum punch and impact. The high-quality birch plywood bass-reflex cabinet houses a 15 cone woofer powered by an ultra-efficient burst 800 watts amplifier, a configuration that can deliver the elusive 40 Hz through 120 Hz frequency range with precision and authority. Two balanced XLR connectors are provided for connection to the source, and that same signal can be directly passed on to the main speakers via a pair of XLR THRU outputs. Alternatively, the main speakers can be fed by the MSR800Ws dual HIGH PASS outputs, high-pass filtered at 80 Hz through100 Hz, depending on the setting of the cutoff frequency control, with a steep 18 dB/octave cutoff slope.
Description
Yamaha Commercial Audio Systems, Inc. The MSR800W powered subwoofer is the perfect companion for the MSR400, extending the low end and completing the musical spectrum for maximum punch and impact. The high-quality birch plywood bass-reflex cabinet houses a 15 cone woofer powered by an ultra-efficient burst 800 watts amplifier, a configuration that can deliver the elusive 40 Hz through 120 Hz frequency range with precision and authority. Two balanced XLR connectors are provided for connection to the source, and that same signal can be directly passed on to the main speakers via a pair of XLR THRU outputs. Alternatively, the main speakers can be fed by the MSR800Ws dual HIGH PASS outputs, high-pass filtered at 80 Hz through100 Hz, depending on the setting of the cutoff frequency control, with a steep 18 dB/octave cutoff slope.

Suppliers

Company
Product
Description
Supplier Links
800-Watt Powered Subwoofer - MSR800W - Visual Sound, Inc.
Broomall, PA, USA
800-Watt Powered Subwoofer
MSR800W
800-Watt Powered Subwoofer MSR800W
Yamaha Commercial Audio Systems, Inc. The MSR800W powered subwoofer is the perfect companion for the MSR400, extending the low end and completing the musical spectrum for maximum punch and impact. The high-quality birch plywood bass-reflex cabinet houses a 15 cone woofer powered by an ultra-efficient burst 800 watts amplifier, a configuration that can deliver the elusive 40 Hz through 120 Hz frequency range with precision and authority. Two balanced XLR connectors are provided for connection to the source, and that same signal can be directly passed on to the main speakers via a pair of XLR THRU outputs. Alternatively, the main speakers can be fed by the MSR800Ws dual HIGH PASS outputs, high-pass filtered at 80 Hz through100 Hz, depending on the setting of the cutoff frequency control, with a steep 18 dB/octave cutoff slope.

Yamaha Commercial Audio Systems, Inc.

The MSR800W powered subwoofer is the perfect companion for the MSR400, extending the low end and completing the musical spectrum for maximum punch and impact. The high-quality birch plywood bass-reflex cabinet houses a 15 cone woofer powered by an ultra-efficient burst 800 watts amplifier, a configuration that can deliver the elusive 40 Hz through 120 Hz frequency range with precision and authority. Two balanced XLR connectors are provided for connection to the source, and that same signal can be directly passed on to the main speakers via a pair of XLR THRU outputs. Alternatively, the main speakers can be fed by the MSR800Ws dual HIGH PASS outputs, high-pass filtered at 80 Hz through100 Hz, depending on the setting of the cutoff frequency control, with a steep 18 dB/octave cutoff slope.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MSR800W
Product Name 800-Watt Powered Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details