Visual Sound, Inc. Professional Studio Monitor MSP5 Studio

Description
Yamaha Commercial Audio Systems, Inc. Like the larger MSP7 STUDIO, the MSP5 STUDIO is a two-way bi-amplified bassreflex system that delivers outstanding monitoring precision for digital or analog production in stereo or surround formats. The more compact dimensions of the MSP5 STUDIO make it an ideal choice for smaller project studios and DAW based production systems. The MSP5 STUDIO features a 5 inch cone woofer driven by a 40-watt amplifier and a 1 inch dome tweeter driven by a 27-watt amplifier. Other than woofer size, enclosure size, and amplifier power, the MSP5 STUDIO takes advantage of the same advanced materials and design technology that are behind the extraordinary performance of the MSP7 STUDIO. The woofer and titanium-dome tweeter feature advanced magnetic structures that achieve exceptionally low distortion, and the tweeter works with a unique waveguide horn that achieves broad, uniform high frequency dispersion over 120 degrees for optimum balance regardless of listening position. Advanced driver and enclosure design including the low-diffraction rounded baffle also ensure smooth, uniform dispersion across the systems full reproduction range. Flat frequency response out to 40 kHz makes the MSP5 STUDIO great for mastering, where high sample and bit rates are the norm.
Description
Yamaha Commercial Audio Systems, Inc. Like the larger MSP7 STUDIO, the MSP5 STUDIO is a two-way bi-amplified bassreflex system that delivers outstanding monitoring precision for digital or analog production in stereo or surround formats. The more compact dimensions of the MSP5 STUDIO make it an ideal choice for smaller project studios and DAW based production systems. The MSP5 STUDIO features a 5 inch cone woofer driven by a 40-watt amplifier and a 1 inch dome tweeter driven by a 27-watt amplifier. Other than woofer size, enclosure size, and amplifier power, the MSP5 STUDIO takes advantage of the same advanced materials and design technology that are behind the extraordinary performance of the MSP7 STUDIO. The woofer and titanium-dome tweeter feature advanced magnetic structures that achieve exceptionally low distortion, and the tweeter works with a unique waveguide horn that achieves broad, uniform high frequency dispersion over 120 degrees for optimum balance regardless of listening position. Advanced driver and enclosure design including the low-diffraction rounded baffle also ensure smooth, uniform dispersion across the systems full reproduction range. Flat frequency response out to 40 kHz makes the MSP5 STUDIO great for mastering, where high sample and bit rates are the norm.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Professional Studio Monitor
MSP5 Studio
Professional Studio Monitor MSP5 Studio
Yamaha Commercial Audio Systems, Inc. Like the larger MSP7 STUDIO, the MSP5 STUDIO is a two-way bi-amplified bassreflex system that delivers outstanding monitoring precision for digital or analog production in stereo or surround formats. The more compact dimensions of the MSP5 STUDIO make it an ideal choice for smaller project studios and DAW based production systems. The MSP5 STUDIO features a 5 inch cone woofer driven by a 40-watt amplifier and a 1 inch dome tweeter driven by a 27-watt amplifier. Other than woofer size, enclosure size, and amplifier power, the MSP5 STUDIO takes advantage of the same advanced materials and design technology that are behind the extraordinary performance of the MSP7 STUDIO. The woofer and titanium-dome tweeter feature advanced magnetic structures that achieve exceptionally low distortion, and the tweeter works with a unique waveguide horn that achieves broad, uniform high frequency dispersion over 120 degrees for optimum balance regardless of listening position. Advanced driver and enclosure design including the low-diffraction rounded baffle also ensure smooth, uniform dispersion across the systems full reproduction range. Flat frequency response out to 40 kHz makes the MSP5 STUDIO great for mastering, where high sample and bit rates are the norm.

Yamaha Commercial Audio Systems, Inc.

Like the larger MSP7 STUDIO, the MSP5 STUDIO is a two-way bi-amplified bassreflex system that delivers outstanding monitoring precision for digital or analog production in stereo or surround formats. The more compact dimensions of the MSP5 STUDIO make it an ideal choice for smaller project studios and DAW based production systems. The MSP5 STUDIO features a 5 inch cone woofer driven by a 40-watt amplifier and a 1 inch dome tweeter driven by a 27-watt amplifier. Other than woofer size, enclosure size, and amplifier power, the MSP5 STUDIO takes advantage of the same advanced materials and design technology that are behind the extraordinary performance of the MSP7 STUDIO. The woofer and titanium-dome tweeter feature advanced magnetic structures that achieve exceptionally low distortion, and the tweeter works with a unique waveguide horn that achieves broad, uniform high frequency dispersion over 120 degrees for optimum balance regardless of listening position. Advanced driver and enclosure design including the low-diffraction rounded baffle also ensure smooth, uniform dispersion across the systems full reproduction range. Flat frequency response out to 40 kHz makes the MSP5 STUDIO great for mastering, where high sample and bit rates are the norm.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MSP5 Studio
Product Name Professional Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 616 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details