Visual Sound, Inc. 20 Watt Powered Monitor Speaker MSP3

Description
Yamaha Commercial Audio Systems, Inc. The MSP3 Powered Monitor Speaker is a 2-way powered monitor speaker system that delivers quality audio and excellent cost performance. Designed for use in personal music production systems, each unit features a built-in 20-watt amplifier that drives both the 10cm (4 inch) cone and 2.2cm (7/8 inch) tweeter. To facilitate connection with a variety of audio sources, each monitor is equipped with a balanced XLR input, for direct compatibility with professional equipment, a balanced phone jack input and an unbalanced RCA jack input. Features separate volume controls for the LINE 1 (RCA jack) input and LINE 2 (XLR/phone) input plus HIGH and LOW tone controls for sound tailoring The enclosure is a bass-reflex type that also incorporates Yamaha's Waveguide Technology for uniform dispersion of the tweeter's high frequencies Magnetic shielding and compact size allows the monitors to be placed near any type of audio, video or computer equipment The monitor can also be attached to a mic stand with the optional BMS10A Mic Stand Adapter Compact, two-way powered monitor system Built-in 20-watt amplifier Two Line inputs Balanced XLR, balanced phone jack and unbalanced RCA jack inputs for versatile connectivity High and Low tone controls for sound tailoring Separate Line 1 and Line 2 level controls Waveguide technology delivers broad, uniform dispersion of high frequencies for optimum balance Magnetic shielding Mic stand mountable with optional BMS10A Mic Stand Adapter Excellent cost performance
Description
Yamaha Commercial Audio Systems, Inc. The MSP3 Powered Monitor Speaker is a 2-way powered monitor speaker system that delivers quality audio and excellent cost performance. Designed for use in personal music production systems, each unit features a built-in 20-watt amplifier that drives both the 10cm (4 inch) cone and 2.2cm (7/8 inch) tweeter. To facilitate connection with a variety of audio sources, each monitor is equipped with a balanced XLR input, for direct compatibility with professional equipment, a balanced phone jack input and an unbalanced RCA jack input. Features separate volume controls for the LINE 1 (RCA jack) input and LINE 2 (XLR/phone) input plus HIGH and LOW tone controls for sound tailoring The enclosure is a bass-reflex type that also incorporates Yamaha's Waveguide Technology for uniform dispersion of the tweeter's high frequencies Magnetic shielding and compact size allows the monitors to be placed near any type of audio, video or computer equipment The monitor can also be attached to a mic stand with the optional BMS10A Mic Stand Adapter Compact, two-way powered monitor system Built-in 20-watt amplifier Two Line inputs Balanced XLR, balanced phone jack and unbalanced RCA jack inputs for versatile connectivity High and Low tone controls for sound tailoring Separate Line 1 and Line 2 level controls Waveguide technology delivers broad, uniform dispersion of high frequencies for optimum balance Magnetic shielding Mic stand mountable with optional BMS10A Mic Stand Adapter Excellent cost performance

Suppliers

Company
Product
Description
Supplier Links
20 Watt Powered Monitor Speaker - MSP3 - Visual Sound, Inc.
Broomall, PA, USA
20 Watt Powered Monitor Speaker
MSP3
20 Watt Powered Monitor Speaker MSP3
Yamaha Commercial Audio Systems, Inc. The MSP3 Powered Monitor Speaker is a 2-way powered monitor speaker system that delivers quality audio and excellent cost performance. Designed for use in personal music production systems, each unit features a built-in 20-watt amplifier that drives both the 10cm (4 inch) cone and 2.2cm (7/8 inch) tweeter. To facilitate connection with a variety of audio sources, each monitor is equipped with a balanced XLR input, for direct compatibility with professional equipment, a balanced phone jack input and an unbalanced RCA jack input. Features separate volume controls for the LINE 1 (RCA jack) input and LINE 2 (XLR/phone) input plus HIGH and LOW tone controls for sound tailoring The enclosure is a bass-reflex type that also incorporates Yamaha's Waveguide Technology for uniform dispersion of the tweeter's high frequencies Magnetic shielding and compact size allows the monitors to be placed near any type of audio, video or computer equipment The monitor can also be attached to a mic stand with the optional BMS10A Mic Stand Adapter Compact, two-way powered monitor system Built-in 20-watt amplifier Two Line inputs Balanced XLR, balanced phone jack and unbalanced RCA jack inputs for versatile connectivity High and Low tone controls for sound tailoring Separate Line 1 and Line 2 level controls Waveguide technology delivers broad, uniform dispersion of high frequencies for optimum balance Magnetic shielding Mic stand mountable with optional BMS10A Mic Stand Adapter Excellent cost performance

Yamaha Commercial Audio Systems, Inc.

The MSP3 Powered Monitor Speaker is a 2-way powered monitor speaker system that delivers quality audio and excellent cost performance. Designed for use in personal music production systems, each unit features a built-in 20-watt amplifier that drives both the 10cm (4 inch) cone and 2.2cm (7/8 inch) tweeter. To facilitate connection with a variety of audio sources, each monitor is equipped with a balanced XLR input, for direct compatibility with professional equipment, a balanced phone jack input and an unbalanced RCA jack input.

  • Features separate volume controls for the LINE 1 (RCA jack) input and LINE 2 (XLR/phone) input plus HIGH and LOW tone controls for sound tailoring
  • The enclosure is a bass-reflex type that also incorporates Yamaha's Waveguide Technology for uniform dispersion of the tweeter's high frequencies
  • Magnetic shielding and compact size allows the monitors to be placed near any type of audio, video or computer equipment
  • The monitor can also be attached to a mic stand with the optional BMS10A Mic Stand Adapter
  • Compact, two-way powered monitor system
  • Built-in 20-watt amplifier
  • Two Line inputs
  • Balanced XLR, balanced phone jack and unbalanced RCA jack inputs for versatile connectivity
  • High and Low tone controls for sound tailoring
  • Separate Line 1 and Line 2 level controls
  • Waveguide technology delivers broad, uniform dispersion of high frequencies for optimum balance
  • Magnetic shielding
  • Mic stand mountable with optional BMS10A Mic Stand Adapter
  • Excellent cost performance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MSP3
Product Name 20 Watt Powered Monitor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details