Visual Sound, Inc. MIC STAND SHORT W/BOOM BK MSB-382BK

Description
Hosa Technology, Inc. Microphone Stand, Tripod Base, Black
Description
Hosa Technology, Inc. Microphone Stand, Tripod Base, Black

Suppliers

Company
Product
Description
Supplier Links
MIC STAND SHORT W/BOOM BK - MSB-382BK - Visual Sound, Inc.
Broomall, PA, USA
MIC STAND SHORT W/BOOM BK
MSB-382BK
MIC STAND SHORT W/BOOM BK MSB-382BK
Hosa Technology, Inc. Microphone Stand, Tripod Base, Black

Hosa Technology, Inc.

Microphone Stand, Tripod Base, Black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MSB-382BK
Product Name MIC STAND SHORT W/BOOM BK
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details